American Aerospace Controls, Inc. Bi-Directional Current Transducer 944 Series

Description
MIL grade: output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-20KHz; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier screw or connector terminations
Description
MIL grade: output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-20KHz; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier screw or connector terminations

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Current Transducer - 944 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
Bi-Directional Current Transducer
944 Series
Bi-Directional Current Transducer 944 Series
MIL grade: output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-20KHz; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier screw or connector terminations

MIL grade: output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-20KHz; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier screw or connector terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 944 Series
Product Name Bi-Directional Current Transducer
Current Type AC Current; DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers