American Aerospace Controls, Inc. AC Current Transducer 1055 Series

Description
Industrial grade; output 4 to 20mA; accuracy 0.5%FS; two wire loop power +7 to +35Vdc; frequency 50-60Hz; response 100m-sec; temperature -20° to +85°C; aperture 3/4 inch dia; plastic case; barrier screw terminations
Description
Industrial grade; output 4 to 20mA; accuracy 0.5%FS; two wire loop power +7 to +35Vdc; frequency 50-60Hz; response 100m-sec; temperature -20° to +85°C; aperture 3/4 inch dia; plastic case; barrier screw terminations

Suppliers

Company
Product
Description
Supplier Links
AC Current Transducer - 1055 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
AC Current Transducer
1055 Series
AC Current Transducer 1055 Series
Industrial grade; output 4 to 20mA; accuracy 0.5%FS; two wire loop power +7 to +35Vdc; frequency 50-60Hz; response 100m-sec; temperature -20° to +85°C; aperture 3/4 inch dia; plastic case; barrier screw terminations

Industrial grade; output 4 to 20mA; accuracy 0.5%FS; two wire loop power +7 to +35Vdc; frequency 50-60Hz; response 100m-sec; temperature -20° to +85°C; aperture 3/4 inch dia; plastic case; barrier screw terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 1055 Series
Product Name AC Current Transducer
Current Type AC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
High Accuracy 3.3V Optimized Current Sensor IC - ACS722LLCTR-10AU-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details