American Aerospace Controls, Inc. AC Current Detector 880B Series

Description
Industrial grade; output solid state switch; automatic reset; powered by input; adjustable trip point; frequency 50-400Hz; temperature -20° to +70°C; aperture 3/4 inch dia; plastic case; barrier screw terminations
Description
Industrial grade; output solid state switch; automatic reset; powered by input; adjustable trip point; frequency 50-400Hz; temperature -20° to +70°C; aperture 3/4 inch dia; plastic case; barrier screw terminations

Suppliers

Company
Product
Description
Supplier Links
AC Current Detector - 880B Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
AC Current Detector
880B Series
AC Current Detector 880B Series
Industrial grade; output solid state switch; automatic reset; powered by input; adjustable trip point; frequency 50-400Hz; temperature -20° to +70°C; aperture 3/4 inch dia; plastic case; barrier screw terminations

Industrial grade; output solid state switch; automatic reset; powered by input; adjustable trip point; frequency 50-400Hz; temperature -20° to +70°C; aperture 3/4 inch dia; plastic case; barrier screw terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 880B Series
Product Name AC Current Detector
Current Type AC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1889-2-ND - DigiKey
Specs
Mounting / Configuration 12-PowerWFQFN
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details