American Aerospace Controls, Inc. AC Current Transducer S786 Series

Description
RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; frequency 60Hz; power +14 to +32Vdc; response 75m-sec; temperature -40° to +85°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations
Description
RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; frequency 60Hz; power +14 to +32Vdc; response 75m-sec; temperature -40° to +85°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations

Suppliers

Company
Product
Description
Supplier Links
AC Current Transducer - S786 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
AC Current Transducer
S786 Series
AC Current Transducer S786 Series
RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; frequency 60Hz; power +14 to +32Vdc; response 75m-sec; temperature -40° to +85°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations

RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; frequency 60Hz; power +14 to +32Vdc; response 75m-sec; temperature -40° to +85°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number S786 Series
Product Name AC Current Transducer
Current Type AC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A025N5E0001XUMA1DKR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details