American Aerospace Controls, Inc. Bi-Directional Current Transducer S449 Series

Description
Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -40° to +71°C; aperture 1/4 inch dia; solder header terminations
Description
Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -40° to +71°C; aperture 1/4 inch dia; solder header terminations

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Current Transducer - S449 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
Bi-Directional Current Transducer
S449 Series
Bi-Directional Current Transducer S449 Series
Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -40° to +71°C; aperture 1/4 inch dia; solder header terminations

Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -40° to +71°C; aperture 1/4 inch dia; solder header terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number S449 Series
Product Name Bi-Directional Current Transducer
Current Type AC Current; DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -40 to 160 F (-40 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Sensor technology - Current sensors - TLE4973-RE35D5-S0010 - TLE4973-RE35D5-S0010 - Infineon Technologies AG
Specs
Technology Hall-Effect
Voltage 4.5 volts
Accuracy 2 %FS
View Details
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers