American Aerospace Controls, Inc. DC Current Transducer 950 Series

Description
MIL grade; output 0 to +5V; accuracy 0.5%FS; power +24 to 32Vdc; response 10m-sec; temperature -25° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier terminations
Description
MIL grade; output 0 to +5V; accuracy 0.5%FS; power +24 to 32Vdc; response 10m-sec; temperature -25° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier terminations

Suppliers

Company
Product
Description
Supplier Links
DC Current Transducer - 950 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
DC Current Transducer
950 Series
DC Current Transducer 950 Series
MIL grade; output 0 to +5V; accuracy 0.5%FS; power +24 to 32Vdc; response 10m-sec; temperature -25° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier terminations

MIL grade; output 0 to +5V; accuracy 0.5%FS; power +24 to 32Vdc; response 10m-sec; temperature -25° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 950 Series
Product Name DC Current Transducer
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Sensor technology - Current sensors - TLE4973-R050T5-S0001 - TLE4973-R050T5-S0001 - Infineon Technologies AG
Specs
Current 55 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers