Average responding; output 4 to 20mAdc; accuracy 0.25%FS; loop-power 10 to 35Vdc; frequency 47-1000Hz; response 400m-sec; temperature -20° to +70°C; input by in-line connection; metal case; barrier screw terminations
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | CX Series |
| Product Name | AC Current Transducer |
| Current Type | AC Current |
| Technology | Hall-Effect (optional feature) |
| Mounting / Configuration | Panel Mount |
| Electrical Output | Outputs an analog current signal |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |