American Aerospace Controls, Inc. AC Current Transducer 1004 Series

Description
MIL grade; output 0 to 5Vdc; accuracy 1%FS; frequency 375 to 475Hz; response 150m-sec; temperature -55° to +85°C; powered by input; aperture 3/8 or 3/4 inch dia; metal case; solder, connector or barrier terminations
Description
MIL grade; output 0 to 5Vdc; accuracy 1%FS; frequency 375 to 475Hz; response 150m-sec; temperature -55° to +85°C; powered by input; aperture 3/8 or 3/4 inch dia; metal case; solder, connector or barrier terminations

Suppliers

Company
Product
Description
Supplier Links
AC Current Transducer - 1004 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
AC Current Transducer
1004 Series
AC Current Transducer 1004 Series
MIL grade; output 0 to 5Vdc; accuracy 1%FS; frequency 375 to 475Hz; response 150m-sec; temperature -55° to +85°C; powered by input; aperture 3/8 or 3/4 inch dia; metal case; solder, connector or barrier terminations

MIL grade; output 0 to 5Vdc; accuracy 1%FS; frequency 375 to 475Hz; response 150m-sec; temperature -55° to +85°C; powered by input; aperture 3/8 or 3/4 inch dia; metal case; solder, connector or barrier terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 1004 Series
Product Name AC Current Transducer
Current Type AC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
High Accuracy Dual Fault Output High Isolation Ic - ACS720KLATR-65AB-T-4 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
2 suppliers
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details