Industrial grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -20° to +70°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 947 Series |
| Product Name | Bi-Directional Current Transducer |
| Current Type | AC Current; DC Current |
| Technology | Hall-Effect (optional feature) |
| Mounting / Configuration | Panel Mount |
| Electrical Output | Voltage |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |