American Aerospace Controls, Inc. AC Current Transducer 1001 Series

Description
Clamp-on rms responding; output 0 to 5Vdc; accuracy 1%FS; frequency DC to 480Hz; power +24 to +32Vdc; response 100m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; metal case; connector or barrier screw terminations
Description
Clamp-on rms responding; output 0 to 5Vdc; accuracy 1%FS; frequency DC to 480Hz; power +24 to +32Vdc; response 100m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; metal case; connector or barrier screw terminations

Suppliers

Company
Product
Description
Supplier Links
AC Current Transducer - 1001 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
AC Current Transducer
1001 Series
AC Current Transducer 1001 Series
Clamp-on rms responding; output 0 to 5Vdc; accuracy 1%FS; frequency DC to 480Hz; power +24 to +32Vdc; response 100m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; metal case; connector or barrier screw terminations

Clamp-on rms responding; output 0 to 5Vdc; accuracy 1%FS; frequency DC to 480Hz; power +24 to +32Vdc; response 100m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; metal case; connector or barrier screw terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 1001 Series
Product Name AC Current Transducer
Current Type AC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Sensor technology - Current sensors - TLE4973-AE35D5-S0001 - TLE4973-AE35D5-S0001 - Infineon Technologies AG
Specs
Technology Hall-Effect
Voltage 4.5 volts
Accuracy 2 %FS
View Details
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers