Amphenol Corporation RF & Microwave 47-20029

Description
Die Set, Hex Cavity Dimensions are 0.100
Request a Quote Datasheet
Description
Die Set, Hex Cavity Dimensions are 0.100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave - 47-20029 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF & Microwave
47-20029
RF & Microwave 47-20029
Die Set, Hex Cavity Dimensions are 0.100

Die Set, Hex Cavity Dimensions are 0.100

Buy Now
Swedesboro, NJ, United States
RF & Microwave
47-20029
RF & Microwave 47-20029
RF

RF

Buy Now
Die Set Hex Cavity Dimensions Are 0.100 0.213 0.429 / Individual Bag Amphenol Rf - 99H7418 - Newark, An Avnet Company
Chicago, IL, United States
Die Set Hex Cavity Dimensions Are 0.100 0.213 0.429 / Individual Bag Amphenol Rf
99H7418
Die Set Hex Cavity Dimensions Are 0.100 0.213 0.429 / Individual Bag Amphenol Rf 99H7418
Die Set Hex Cavity Dimensions are 0.100 0.213 0.429 / Individual Bag

Die Set Hex Cavity Dimensions are 0.100 0.213 0.429 / Individual Bag

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 47-20029 99H7418
Product Name RF & Microwave Die Set Hex Cavity Dimensions Are 0.100 0.213 0.429 / Individual Bag Amphenol Rf
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051655-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
5 suppliers
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2469501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Geometry Straight
Frequency 0.300 GHz
View Details
End Launch Connectors - NELC-K-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details