Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
AMPHENOL CORPORATION
5095SF -- ADAPTERS
Amphenol Corporation
adapters
5095SF
Description
ADAP,RADIUS R/A SMA(F) TO SMA(F)
Request a Quote
Email Supplier
Description
ADAP,RADIUS R/A SMA(F) TO SMA(F)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
5095SF
adapters
5095SF
ADAP,RADIUS R/A SMA(F) TO SMA(F)
ADAP,RADIUS R/A SMA(F) TO SMA(F)
Buy Now
Powell Electronics, Inc.
Swedesboro, NJ, United States
RF & Microwave
5095SF
RF & Microwave
5095SF
RF
RF
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Electrical Connectors
Product Number
5095SF
Product Name
adapters
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Amphenol Products Overview Catalog
Similar Products
PIC Wire & Cable
M39029 Connectors, Size 8 Pin 75 ohm
190940
Specs
Gender
Male / Plug
Geometry
Straight
Voltage Rating
325 volts
View Details
kTB Solutions
Cable Connectors
NCS-MG-A500-2
Specs
Connector Type
SMA
Gender
Male / Plug
Frequency
0.000 to 26.500 GHz
View Details
TE Connectivity
RF Connectors
1052324-1
Specs
Gender
Male / Plug
Mounting
Panel Mount
Frequency
18.000 GHz
View Details
3
suppliers
RS Components, Ltd.
Coaxial Adapters
1121833
Specs
Connector Type
BNC
Gender
Male / Plug
Geometry
Straight; Straight
View Details