Powell Electronics, Inc. Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 28
Product Name Notes
62GB CONNECTORS
air line
BOARD TO BOARD CONNECTOR
bulkhead jack
bulkhead plug
calibration adaptor
calibration load
gauge kit
gauge
open
panel jack
PLUG,RTANGLES-5
PLUG,STRAIGHTGC
protection cap
RF Component
RF Connector
RF
right angle jack PCB
right angle jack
right angle plug PCB
right angle plug
short
straight jack PCB
straight jack
straight plug PCB
straight plug
Strain Relief Boot
T-adaptor
termination
TNC PLUG
torque wrench 10.00 Nm
torque wrench 2.00 Nm
torque wrench 2.26 Nm
torque wrench 5.00 Nm
torque wrench

<< Prev Next >>