Amphenol Corporation Cable Assemblies 336306-14-0300

Description
SMA-RP Jack to AMC Plug 1.37 mm Micro-Ca
Request a Quote
Description
SMA-RP Jack to AMC Plug 1.37 mm Micro-Ca
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336306-14-0300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336306-14-0300
Cable Assemblies 336306-14-0300
SMA-RP Jack to AMC Plug 1.37 mm Micro-Ca

SMA-RP Jack to AMC Plug 1.37 mm Micro-Ca

Buy Now
Swedesboro, NJ, United States
Connectors
336306-14-0300
Connectors 336306-14-0300
RF Connector

RF Connector

Buy Now
Amc Right Angle Plug To Rp-Sma Straight Bulkhead Jack 1.37 Mm 50 Ohm 300 Mm (11.8 Inches) / Individual Bag Amphenol Rf - 61T6237 - Newark, An Avnet Company
Chicago, IL, United States
Amc Right Angle Plug To Rp-Sma Straight Bulkhead Jack 1.37 Mm 50 Ohm 300 Mm (11.8 Inches) / Individual Bag Amphenol Rf
61T6237
Amc Right Angle Plug To Rp-Sma Straight Bulkhead Jack 1.37 Mm 50 Ohm 300 Mm (11.8 Inches) / Individual Bag Amphenol Rf 61T6237
AMC Right Angle Plug to RP-SMA Straight Bulkhead Jack 1.37 mm 50 Ohm 300 mm (11.8 Inches) / Individual Bag

AMC Right Angle Plug to RP-SMA Straight Bulkhead Jack 1.37 mm 50 Ohm 300 mm (11.8 Inches) / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 336306-14-0300 61T6237
Product Name Cable Assemblies Amc Right Angle Plug To Rp-Sma Straight Bulkhead Jack 1.37 Mm 50 Ohm 300 Mm (11.8 Inches) / Individual Bag Amphenol Rf
Geometry Straight; Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052874-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
4 suppliers
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Coaxial Adapters - 7123298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details