Amphenol Corporation Connectors 4059842-69

Description
RF Connector
Request a Quote
Description
RF Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
4059842-69
Connectors 4059842-69
RF Connector

RF Connector

Buy Now
4059842-69 Amphenol Rf - 01AK4541 - Newark, An Avnet Company
Chicago, IL, United States
4059842-69 Amphenol Rf
01AK4541
4059842-69 Amphenol Rf 01AK4541
4059842-69

4059842-69

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 4059842-69 01AK4541
Product Name Connectors 4059842-69 Amphenol Rf
Unlock Full Specs
to access all available technical data

Similar Products

N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Coaxial Adapters - 1120846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
RF Connectors - 1059595-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details