Amphenol Corporation Connectors 4060029-32

Description
RF Connector
Request a Quote
Description
RF Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
4060029-32
Connectors 4060029-32
RF Connector

RF Connector

Buy Now
4060029-32 Amphenol Rf - 01AK4545 - Newark, An Avnet Company
Chicago, IL, United States
4060029-32 Amphenol Rf
01AK4545
4060029-32 Amphenol Rf 01AK4545
4060029-32

4060029-32

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 4060029-32 01AK4545
Product Name Connectors 4060029-32 Amphenol Rf
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1044848-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2177778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details