Amphenol Corporation RF & Microwave 47-10070

Description
Ratcheting Hand Crimp Frame with Die Set
Request a Quote
Description
Ratcheting Hand Crimp Frame with Die Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave - 47-10070 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF & Microwave
47-10070
RF & Microwave 47-10070
Ratcheting Hand Crimp Frame with Die Set

Ratcheting Hand Crimp Frame with Die Set

Buy Now
Swedesboro, NJ, United States
RF & Microwave
47-10070
RF & Microwave 47-10070
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
47-10070
Connectors 47-10070
RF Connector

RF Connector

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 47-10070
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 8194175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details
RF Connectors - 1050536-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
5 suppliers