Quarktwin Technology Ltd. Datasheets for RF Mixers
RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
RF Mixers: Learn more
| Product Name | Notes |
|---|---|
| RF Mixer IC 0Hz ~ 10GHz 8-SOIC | |
| RF Mixer IC 1.4GHz ~ 2.5GHz 20-QFN (5x5) | |
| RF Mixer IC 120-QFP (28x28) | |
| RF Mixer IC 16-LPCC (3x3) | |
| RF Mixer IC 196-BGA (12x12) | |
| RF Mixer IC 2.3GHz ~ 2.7GHz 20-QFN (5x5) | |
| RF Mixer IC 2G/3G/4G/5G Down Converter 400MHz ~ 3.8GHz 24-VFQFPN (4x4) | |
| RF Mixer IC 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6) | |
| RF Mixer IC 400MHz ~ 3.8GHz 24-QFN (4x4) | |
| RF Mixer IC 600MHz ~ 1.1GHz | |
| RF Mixer IC 698MHz ~ 915MHz 36-VFQFPN (6x6) | |
| RF Mixer IC Cellular, AMPS, NA, TDMA, GSM, CDMA 44-PLCC (16.58x16.58) | |
| RF Mixer IC Cellular, CDMA2000, W-CDMA Up/Down Converter 252-BGA (17x17) | |
| RF Mixer IC Cellular, ISM, PCS, PHS, WLL Down Converter 800MHz ~ 6GHz SOT-363, SC70 | |
| RF Mixer IC Down Converter 1.4GHz ~ 2.5GHz 20-QFN (5x5) | |
| RF Mixer IC Down Converter 400MHz ~ 3GHz 16-LPCC (3x3) | |
| RF Mixer IC Down Converter 600MHz ~ 1.06GHz 20-QFN (5x5) | |
| RF Mixer IC General Purpose 1.4GHz ~ 2.7GHz 48-VFQFPN (7x7) | |
| RF Mixer IC General Purpose 1.71GHz ~ 2.05GHz 68-VFQFPN (10x10) | |
| RF Mixer IC General Purpose 2.3GHz ~ 2.7GHz 68-VFQFPN (10x10) | |
| RF Mixer IC General Purpose 400MHz ~ 3GHz 16-LPCC (3x3) | |
| RF Mixer IC General Purpose 600MHz ~ 1GHz 68-VFQFPN (10x10) | |
| RF Mixer IC General Purpose 698MHz ~ 915MHz 36-VFQFPN (6x6) | |
| RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.2GHz 36-VFQFPN (6x6) | |
| RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.5GHz 20-QFN (5x5) | |
| RF Mixer IC General Purpose Down Converter 1.7GHz ~ 2.2GHz 36-VFQFPN (6x6) | |
| RF Mixer IC General Purpose Down Converter 2.3GHz ~ 2.7GHz 36-VFQFPN (6x6) | |
| RF Mixer IC General Purpose Down Converter 20GHz ~ 28GHz 24-QFN (4x4) | |
| RF Mixer IC General Purpose Down Converter 2GHz ~ 2.9GHz 20-QFN (5x5) | |
| RF Mixer IC General Purpose Down Converter 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6) | |
| RF Mixer IC General Purpose Down Converter 36-VFQFPN (6x6) | |
| RF Mixer IC General Purpose Down Converter 400MHz ~ 1GHz 36-VFQFPN (6x6) | |
| RF Mixer IC General Purpose Down Converter 400MHz ~ 3.8GHz 24-VFQFPN (4x4) | |
| RF Mixer IC General Purpose Up Converter 24GHz ~ 28GHz 16-QFN (3x3) | |
| RF Mixer IC General Purpose Up/Down Converter 3.1GHz ~ 3.9GHz 24-QFN (4x4) | |
| RF Mixer IC LTE, WiMax Down Converter 1.7GHz ~ 2.2GHz 40-SMT (6x6) | |
| RF Mixer IC LTE, WiMax Down Converter 700MHz ~ 1GHz 40-SMT (6x6) | |
| RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4) | |
| RF Mixer IC VSAT 24GHz ~ 34GHz 12-SMT (3x3) |
| << Prev | Next >> |