The F1701NBGI is a Zero-Distortion,Ñ¢ Lowband RF to IF Single Downconverting Mixer designed for operation in Multi-mode, Multi-carrier BaseStation Receivers. It operates over a frequency range of 600MHz to 1060MHz and supports IF frequencies from 70MHz to 300MHz. The device is optimized for use with a single 5V supply and offers a nominal output IP3 of +43dBm when using highside LO, with a typical gain of 11.8dB and a noise figure of 9.2dB. This mixer features both lowside and highside local oscillator (LO) injection options, making it versatile for various applications. It has a 200 Ω output impedance and is capable of directly driving an ADC for digital pre-distortion (DPD) applications, eliminating the need for additional amplification stages. The F1701NBGI is housed in a compact 5x5 mm 20-pin package and operates within an industrial temperature range of -40°C to +105°C. Its low power consumption and standby mode capability further enhance its suitability for energy-efficient designs.
IC MIXER RX 1CH 20VFQFPN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 800-3183-ND | F1701NBGI | F1701NBGI |
| Product Name | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; 20-WQFN Exposed Pad | Surface Mount; 20-WQFN Exposed Pad |