Texas Instruments Quad BGA Rf Mixer GC5016-PB

Description
4 channel wideband DDC and/or DUC 252-BGA -40 to 85 Product overview: GC5016-PB from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Quad, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-GC5016-PB can be used for catalog matching and distributor lookup.
Request a Quote
Description
4 channel wideband DDC and/or DUC 252-BGA -40 to 85 Product overview: GC5016-PB from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Quad, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-GC5016-PB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad BGA Rf Mixer - 861-GC5016-PB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad BGA Rf Mixer
861-GC5016-PB
Quad BGA Rf Mixer 861-GC5016-PB
4 channel wideband DDC and/or DUC 252-BGA -40 to 85 Product overview: GC5016-PB from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Quad, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-GC5016-PB can be used for catalog matching and distributor lookup.

4 channel wideband DDC and/or DUC 252-BGA -40 to 85 Product overview: GC5016-PB from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Quad, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-GC5016-PB can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - GC5016-PB - 710215-GC5016-PB - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - GC5016-PB
710215-GC5016-PB
RF Mixers - GC5016-PB 710215-GC5016-PB
Manufacturer: Texas Instruments Win Source Part Number: 710215-GC5016-PB Packaging: Tray RF Type: Cellular, CDMA2000, W-CDMA Secondary Attributes: Up/Down Converter Number of Mixers: 4 Categories: RF/IF and RFID Supplier Device Package: 252-BGA (17x17) Status: Obsolete Manufacturer Package: 252-BGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 710215-GC5016-PB
Packaging: Tray
RF Type: Cellular, CDMA2000, W-CDMA
Secondary Attributes: Up/Down Converter
Number of Mixers: 4
Categories: RF/IF and RFID
Supplier Device Package: 252-BGA (17x17)
Status: Obsolete
Manufacturer Package: 252-BGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
RF and Wireless - RF Mixers - GC5016-PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
GC5016-PB
RF and Wireless - RF Mixers GC5016-PB
IC MIXER UP/DOWN CONVRT 252BGA

IC MIXER UP/DOWN CONVRT 252BGA

Supplier's Site
RF Mixers - GC5016-PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
GC5016-PB
RF Mixers GC5016-PB
RF Mixer IC Cellular, CDMA2000, W-CDMA Up/Down Converter 252-BGA (17x17)

RF Mixer IC Cellular, CDMA2000, W-CDMA Up/Down Converter 252-BGA (17x17)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 861-GC5016-PB 710215-GC5016-PB GC5016-PB GC5016-PB
Product Name Quad BGA Rf Mixer RF Mixers - GC5016-PB RF and Wireless - RF Mixers RF Mixers
Package Type Tray Surface Mount; 252-BGA
Unlock Full Specs
to access all available technical data

Similar Products

11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer - CMD254C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 22 dBm
View Details
2 suppliers
700–1000 MHz High Linearity, Single Up/Downconversion Mixer - SKY73062-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 50 MHz
View Details
6 suppliers
RF Mixers - 3157-JMS-1MH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, J-Lead
RF 2 to 500 MHz
View Details
2 suppliers
Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details