Renesas Electronics Corporation RF Mixers F1100NBGI

Description
RF Mixer IC 698MHz ~ 915MHz 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
RF Mixer IC 698MHz ~ 915MHz 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 800-3174-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
800-3174-ND
RF Mixers 800-3174-ND
RF Mixer IC 698MHz ~ 915MHz 36-VFQFPN (6x6)

RF Mixer IC 698MHz ~ 915MHz 36-VFQFPN (6x6)

Buy Now Datasheet
RF Mixers - F1100NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
F1100NBGI
RF Mixers F1100NBGI
RF Mixer IC 698MHz ~ 915MHz 36-VFQFPN (6x6)

RF Mixer IC 698MHz ~ 915MHz 36-VFQFPN (6x6)

Buy Now Datasheet
Mixer, Downconverting, 698-915Mhz, Qfn36; Frequency Min Renesas - 46AC8825 - Newark, An Avnet Company
Chicago, IL, United States
Mixer, Downconverting, 698-915Mhz, Qfn36; Frequency Min Renesas
46AC8825
Mixer, Downconverting, 698-915Mhz, Qfn36; Frequency Min Renesas 46AC8825
MIXER, DOWNCONVERTING, 698-915MHZ, QFN36; Frequency Min:698MHz; Frequency Max:915MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RF IC Case Style:QFN; No. of Pins:36Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

MIXER, DOWNCONVERTING, 698-915MHZ, QFN36; Frequency Min:698MHz; Frequency Max:915MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RF IC Case Style:QFN; No. of Pins:36Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Mixers - F1100NBGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
F1100NBGI
RF and Wireless - RF Mixers F1100NBGI
IC RF-IF DOWNCONV MIXER 36VFQFPN

IC RF-IF DOWNCONV MIXER 36VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 800-3174-ND F1100NBGI 46AC8825 F1100NBGI
Product Name RF Mixers RF Mixers Mixer, Downconverting, 698-915Mhz, Qfn36; Frequency Min Renesas RF and Wireless - RF Mixers
Package Type Surface Mount; 36-WFQFN Exposed Pad Surface Mount; 36-WFQFN Exposed Pad QFN
Unlock Full Specs
to access all available technical data

Similar Products

MT3L-0113HCH-2, GaAs MMIC High Dynamic Range Mixer - MT3L-0113HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
700MHZ 1GHZ Rf Mixer - 861-SKY73070-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 700 to 1000 MHz
View Details
5 suppliers
RF Mixers - 3157-SYM-11LH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
RF 1 to 2000 MHz
View Details
5 suppliers