Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180155-HFA3101BZ96
Packaging: Tape and Reel
Frequency: 0Hz ~ 10GHz
Noise Figure: 1.7dB
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC MIXER 0HZ-10GHZ 8SOIC Product overview: HFA3101BZ96 from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HFA3101BZ96 can be used for catalog matching and distributor lookup.
RF Mixer IC 0Hz ~ 10GHz 8-SOIC
IC MIXER 0HZ-10GHZ 8SOIC
RF Mixer IC 0Hz ~ 10GHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1180155-HFA3101BZ96 | 861-HFA3101BZ96 | HFA3101BZ96-ND | HFA3101BZ96 | HFA3101BZ96 |
| Product Name | RF Mixers - HFA3101BZ96 | 10GHZ Rf Mixer | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| RF | 0.0 to 10000 MHz | 0.0 to 10000 MHz | 0.0 to 10000 MHz | 0.0 MHz | 0.0 to 10000 MHz |