Texas Instruments Quad BGA Rf Mixer GC5016-PBZ

Description
4 channel wideband DDC and/or DUC 252-BGA -40 to 85 Product overview: GC5016-PBZ from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Quad, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-GC5016-PBZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
4 channel wideband DDC and/or DUC 252-BGA -40 to 85 Product overview: GC5016-PBZ from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Quad, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-GC5016-PBZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad BGA Rf Mixer - 861-GC5016-PBZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad BGA Rf Mixer
861-GC5016-PBZ
Quad BGA Rf Mixer 861-GC5016-PBZ
4 channel wideband DDC and/or DUC 252-BGA -40 to 85 Product overview: GC5016-PBZ from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Quad, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-GC5016-PBZ can be used for catalog matching and distributor lookup.

4 channel wideband DDC and/or DUC 252-BGA -40 to 85 Product overview: GC5016-PBZ from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Quad, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-GC5016-PBZ can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - GC5016-PBZ - 084722-GC5016-PBZ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - GC5016-PBZ
084722-GC5016-PBZ
RF Mixers - GC5016-PBZ 084722-GC5016-PBZ
Manufacturer: Texas Instruments Win Source Part Number: 084722-GC5016-PBZ Packaging: Tray RF Type: Cellular, CDMA2000, W-CDMA Secondary Attributes: Up/Down Converter Number of Mixers: 4 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 252-BGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 084722-GC5016-PBZ
Packaging: Tray
RF Type: Cellular, CDMA2000, W-CDMA
Secondary Attributes: Up/Down Converter
Number of Mixers: 4
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 252-BGA (17x17)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Mixers - GC5016-PBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
GC5016-PBZ
RF and Wireless - RF Mixers GC5016-PBZ
IC MIXER UP/DOWN CONVRT 252BGA

IC MIXER UP/DOWN CONVRT 252BGA

Supplier's Site
RF Mixers - GC5016-PBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
GC5016-PBZ
RF Mixers GC5016-PBZ
RF Mixer IC Cellular, CDMA2000, W-CDMA Up/Down Converter 252-BGA (17x17)

RF Mixer IC Cellular, CDMA2000, W-CDMA Up/Down Converter 252-BGA (17x17)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 861-GC5016-PBZ 084722-GC5016-PBZ GC5016-PBZ GC5016-PBZ
Product Name Quad BGA Rf Mixer RF Mixers - GC5016-PBZ RF and Wireless - RF Mixers RF Mixers
Package Type Tray 252-BGA (17x17) Surface Mount; 252-BGA
Unlock Full Specs
to access all available technical data

Similar Products

26 - 44 GHz Double Balanced Mixer - CMD181K3 - Qorvo
Specs
Package Type Surface Mount; QFN
LO Power 17 dBm
Intercept Point (IP3) 27 dBm
View Details
2 suppliers
Rf Mixer - 861-SKY73082-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
RF Mixers - 3157-MCA-35MH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 500 to 3500 MHz
View Details
2 suppliers
Balanced Mixers - NBM-2000-24000 - kTB Solutions
Specs
RF 2000 to 24000 MHz
LO 2000 to 24000 MHz
IF 0.0 to 4000 MHz
View Details