Renesas Electronics Corporation RF Mixers - HFA3101BZ HFA3101BZ

Description
Manufacturer: Intersil Win Source Part Number: 068051-HFA3101BZ Packaging: Tube/Rail Frequency: 0Hz to 10GHz Noise Figure: 1.7dB Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 98
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068051-HFA3101BZ Packaging: Tube/Rail Frequency: 0Hz to 10GHz Noise Figure: 1.7dB Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - HFA3101BZ - 068051-HFA3101BZ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - HFA3101BZ
068051-HFA3101BZ
RF Mixers - HFA3101BZ 068051-HFA3101BZ
Manufacturer: Intersil Win Source Part Number: 068051-HFA3101BZ Packaging: Tube/Rail Frequency: 0Hz to 10GHz Noise Figure: 1.7dB Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 068051-HFA3101BZ
Packaging: Tube/Rail
Frequency: 0Hz to 10GHz
Noise Figure: 1.7dB
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 98

Buy Now Datasheet
RF Mixers - HFA3101BZ-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
HFA3101BZ-ND
RF Mixers HFA3101BZ-ND
RF Mixer IC 0Hz ~ 10GHz 8-SOIC

RF Mixer IC 0Hz ~ 10GHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10GHZ Rf Mixer
861-HFA3101BZ
10GHZ Rf Mixer 861-HFA3101BZ
IC MIXER 0HZ-10GHZ 8SOIC Product overview: HFA3101BZ from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HFA3101BZ can be used for catalog matching and distributor lookup.

IC MIXER 0HZ-10GHZ 8SOIC Product overview: HFA3101BZ from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HFA3101BZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - HFA3101BZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
HFA3101BZ
RF Mixers HFA3101BZ
RF Mixer IC 0Hz ~ 10GHz 8-SOIC

RF Mixer IC 0Hz ~ 10GHz 8-SOIC

Buy Now Datasheet
RF and Wireless - RF Mixers - HFA3101BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
HFA3101BZ
RF and Wireless - RF Mixers HFA3101BZ
IC MIXER 0HZ-10GHZ 8SOIC

IC MIXER 0HZ-10GHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 068051-HFA3101BZ HFA3101BZ-ND 861-HFA3101BZ HFA3101BZ HFA3101BZ
Product Name RF Mixers - HFA3101BZ RF Mixers 10GHZ Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type 8-SOIC Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" Tube Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

11 - 21 GHz Fundamental Mixer - CMD178 - Qorvo
Specs
Package Type Die
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
2 suppliers
500-1500 MHz Quadrature Modulator - SKY73078-459LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 24-pin
RF 500 to 1500 MHz
View Details
6 suppliers
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz - ADE-2ASK+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Balanced Mixers - NBM-10000-44000 - kTB Solutions
Specs
RF 10000 to 44000 MHz
LO 10000 to 44000 MHz
IF 0.0 to 14000 MHz
View Details