Renesas Electronics Corporation RF/IF and RFID - RF Mixers F1150NBGI

Description
Win Source Part Number: 1218615-F1150NBGI Category: RF/IF and RFID>RF Mixers Series: Zero-Distortion™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 1.7GHz ~ 2.2GHz Gain: 8.5dB Noise Figure: 10dB Current - Supply: 334mA RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 2 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-VFQFPN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTF1150NBGI-ND,IDTF 1150NBGI,F1150NBGI-N D,800-3283 Base Product Number: F1150
Request a Quote Datasheet
Description
Win Source Part Number: 1218615-F1150NBGI Category: RF/IF and RFID>RF Mixers Series: Zero-Distortion™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 1.7GHz ~ 2.2GHz Gain: 8.5dB Noise Figure: 10dB Current - Supply: 334mA RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 2 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-VFQFPN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTF1150NBGI-ND,IDTF 1150NBGI,F1150NBGI-N D,800-3283 Base Product Number: F1150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Mixers - 1218615-F1150NBGI - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Mixers
1218615-F1150NBGI
RF/IF and RFID - RF Mixers 1218615-F1150NBGI
Win Source Part Number: 1218615-F1150NBGI Category: RF/IF and RFID>RF Mixers Series: Zero-Distortion™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 1.7GHz ~ 2.2GHz Gain: 8.5dB Noise Figure: 10dB Current - Supply: 334mA RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 2 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-VFQFPN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTF1150NBGI-ND,IDTF 1150NBGI,F1150NBGI-N D,800-3283 Base Product Number: F1150

Win Source Part Number: 1218615-F1150NBGI
Category: RF/IF and RFID>RF Mixers
Series: Zero-Distortion™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 1.7GHz ~ 2.2GHz
Gain: 8.5dB
Noise Figure: 10dB
Current - Supply: 334mA
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 2
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 36-WFQFN Exposed Pad
Supplier Device Package: 36-VFQFPN (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTF1150NBGI-ND,IDTF1150NBGI,F1150NBGI-ND,800-3283
Base Product Number: F1150

Buy Now Datasheet
RF Mixers - 800-3283-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
800-3283-ND
RF Mixers 800-3283-ND
RF Mixer IC General Purpose Down Converter 1.7GHz ~ 2.2GHz 36-VFQFPN (6x6)

RF Mixer IC General Purpose Down Converter 1.7GHz ~ 2.2GHz 36-VFQFPN (6x6)

Buy Now Datasheet
Rf Mixer - 861-F1150NBGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC RF-IF DOWNCONV MIXER 36VFQFPN Product overview: F1150NBGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1150NBGI can be used for catalog matching and distributor lookup.

IC RF-IF DOWNCONV MIXER 36VFQFPN Product overview: F1150NBGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1150NBGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers - F1150NBGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
F1150NBGI
RF and Wireless - RF Mixers F1150NBGI
IC RF-IF DOWNCONV MIXER 36VFQFPN

IC RF-IF DOWNCONV MIXER 36VFQFPN

Supplier's Site
Mixer, Down Converting, 1.7-2.2Ghz, Qfn; Frequency Min Renesas - 46AC8826 - Newark, An Avnet Company
Chicago, IL, United States
Mixer, Down Converting, 1.7-2.2Ghz, Qfn; Frequency Min Renesas
46AC8826
Mixer, Down Converting, 1.7-2.2Ghz, Qfn; Frequency Min Renesas 46AC8826
MIXER, DOWN CONVERTING, 1.7-2.2GHZ, QFN; Frequency Min:1.7GHz; Frequency Max:2.2GHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RF IC Case Style:QFN; No. of Pins:36Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

MIXER, DOWN CONVERTING, 1.7-2.2GHZ, QFN; Frequency Min:1.7GHz; Frequency Max:2.2GHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RF IC Case Style:QFN; No. of Pins:36Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
RF Mixers - F1150NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
F1150NBGI
RF Mixers F1150NBGI
RF Mixer IC General Purpose Down Converter 1.7GHz ~ 2.2GHz 36-VFQFPN (6x6)

RF Mixer IC General Purpose Down Converter 1.7GHz ~ 2.2GHz 36-VFQFPN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 1218615-F1150NBGI 800-3283-ND 861-F1150NBGI F1150NBGI 46AC8826 F1150NBGI
Product Name RF/IF and RFID - RF Mixers RF Mixers Rf Mixer RF and Wireless - RF Mixers Mixer, Down Converting, 1.7-2.2Ghz, Qfn; Frequency Min Renesas RF Mixers
Package Type Surface Mount; 36-WFQFN Exposed Pad Surface Mount; 36-WFQFN Exposed Pad Tray QFN Surface Mount; 36-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - AD6636BBC - 909592-AD6636BBC - Win Source Electronics
Specs
Package Type Surface Mount; 256-CSPBGA (17x17)
View Details
RF Mixers - 3157-MACA-242H+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 750 to 2400 MHz
View Details
2 suppliers
MT3H-0113HCH-2, GaAs MMIC High Dynamic Range Mixer - MT3H-0113HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
Balanced Mixers - NBM-20000-50000 - kTB Solutions
Specs
RF 20000 to 50000 MHz
LO 20000 to 50000 MHz
IF 0.0 to 16000 MHz
View Details