Win Source Part Number: 1152379-F1102NBGI8
Category: RF/IF and RFID>RF Mixers
Series: Zero-Distortion™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 400MHz ~ 1GHz
Gain: 9dB
Noise Figure: 9.5dB
Current - Supply: 330mA
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 2
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 36-WFQFN Exposed Pad
Supplier Device Package: 36-VFQFPN (6x6)
Alternative Parts (Cross-Reference): F1102-NBGI8;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTF1102NBGI8-ND,IDT
Base Product Number: F1102
RF Mixer IC General Purpose Down Converter 400MHz ~ 1GHz 36-VFQFPN (6x6)
IC RF TO IF MIXER DUAL 36VFQFPN Product overview: F1102NBGI8 from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1102NBGI8 can be used for catalog matching and distributor lookup.
IC RF TO IF MIXER DUAL 36VFQFPN
RF Mixer IC General Purpose Down Converter 400MHz ~ 1GHz 36-VFQFPN (6x6)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1152379-F1102NBGI8 | F1102NBGI8-ND | 861-F1102NBGI8 | F1102NBGI8 | F1102NBGI8 |
| Product Name | RF/IF and RFID - RF Mixers | RF Mixers | Dual Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; 36-WFQFN Exposed Pad | Surface Mount; 36-WFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 36-WFQFN Exposed Pad |