Renesas Electronics Corporation RF Mixers - HSP50016JC-52 HSP50016JC-52

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1182014-HSP50016JC-5 2 Packaging: Tray RF Type: Cellular, AMPS, NA, TDMA, GSM, CDMA Categories: RF/IF and RFID Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1182014-HSP50016JC-5 2 Packaging: Tray RF Type: Cellular, AMPS, NA, TDMA, GSM, CDMA Categories: RF/IF and RFID Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - HSP50016JC-52 - 1182014-HSP50016JC-52 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - HSP50016JC-52
1182014-HSP50016JC-52
RF Mixers - HSP50016JC-52 1182014-HSP50016JC-52
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1182014-HSP50016JC-5 2 Packaging: Tray RF Type: Cellular, AMPS, NA, TDMA, GSM, CDMA Categories: RF/IF and RFID Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1182014-HSP50016JC-52
Packaging: Tray
RF Type: Cellular, AMPS, NA, TDMA, GSM, CDMA
Categories: RF/IF and RFID
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)

Buy Now
RF Mixers - HSP50016JC-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
HSP50016JC-52
RF Mixers HSP50016JC-52
RF Mixer IC Cellular, AMPS, NA, TDMA, GSM, CDMA 44-PLCC (16.58x16.58)

RF Mixer IC Cellular, AMPS, NA, TDMA, GSM, CDMA 44-PLCC (16.58x16.58)

Buy Now Datasheet
RF Mixers - HSP50016JC-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
HSP50016JC-52
RF Mixers HSP50016JC-52
RF Mixer IC Cellular, AMPS, NA, TDMA, GSM, CDMA 44-PLCC (16.58x16.58)

RF Mixer IC Cellular, AMPS, NA, TDMA, GSM, CDMA 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers
Product Number 1182014-HSP50016JC-52 HSP50016JC-52
Product Name RF Mixers - HSP50016JC-52 RF Mixers
Package Type Surface Mount; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

1700 – 2200 MHz High Gain and Linearity Diversity Downconversion Mixer With Power-Down Mode - SKY73090-21 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 1700 to 2200 MHz
IF 50 MHz
View Details
MM1-0424SCH-2, GaAs Double-Balanced Mixer - MM1-0424SCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 4500 to 24000 MHz
View Details
RF Mixers - 2312-QPX0001SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 26000 MHz
View Details
Balanced Mixers - NBM-18000-40000 - kTB Solutions
Specs
RF 18000 to 40000 MHz
LO 26000 to 33000 MHz
IF 6000 to 8000 MHz
View Details