Renesas Electronics Corporation RF Mixers F1178NBGI

Description
RF Mixer IC 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
RF Mixer IC 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 800-3175-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
800-3175-ND
RF Mixers 800-3175-ND
RF Mixer IC 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)

RF Mixer IC 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)

Buy Now Datasheet
RF Mixers - F1178NBGI - 871368-F1178NBGI - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - F1178NBGI
871368-F1178NBGI
RF Mixers - F1178NBGI 871368-F1178NBGI
Manufacturer: Renesas Electronics America Win Source Part Number: 871368-F1178NBGI Features: RF Mixer IC - - 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6) Package: Tray Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Family Name: F1178 Categories: RF/IF and RFID Case / Package: 36-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 871368-F1178NBGI
Features: RF Mixer IC - - 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)
Package: Tray
Package: 36-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: F1178
Categories: RF/IF and RFID
Case / Package: 36-VFQFPN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
3800MHZ Rf Mixer - 861-F1178NBGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3800MHZ Rf Mixer
861-F1178NBGI
3800MHZ Rf Mixer 861-F1178NBGI
IC RF-IF MIXER 3800MHZ 36VFQFPN Product overview: F1178NBGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3800MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1178NBGI can be used for catalog matching and distributor lookup.

IC RF-IF MIXER 3800MHZ 36VFQFPN Product overview: F1178NBGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3800MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1178NBGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - F1178NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
F1178NBGI
RF Mixers F1178NBGI
RF Mixer IC 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)

RF Mixer IC 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)

Buy Now Datasheet
RF and Wireless - RF Mixers - F1178NBGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
F1178NBGI
RF and Wireless - RF Mixers F1178NBGI
IC RF-IF MIXER 3800MHZ 36VFQFPN

IC RF-IF MIXER 3800MHZ 36VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 800-3175-ND 871368-F1178NBGI 861-F1178NBGI F1178NBGI F1178NBGI
Product Name RF Mixers RF Mixers - F1178NBGI 3800MHZ Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount; 36-WFQFN Exposed Pad Surface Mount; 36-VFQFPN (6x6) Tray Surface Mount; 36-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Reel
Operating Temperature -40 to ? C (-40 to ? F)
View Details
RF Mixers - SKY73021-11-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 36-SMD Module
RF 1700 to 2200 MHz
View Details
5 suppliers
RF Mixers - 3157-ZX05-14-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 3700 to 10000 MHz
View Details
IQ Mixers - NIM-6000-18000 - kTB Solutions
Specs
RF 6000 to 18000 MHz
LO 6000 to 18000 MHz
IF 0.0 to 3500 MHz
View Details