Win Source Part Number: 963117-F1751NBGI
Category: RF/IF and RFID>RF Mixers
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 1.4GHz ~ 2.5GHz
Gain: 11.8dB
Noise Figure: 10.5dB
Current - Supply: 190mA
Number of Mixers: 1
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-WQFN Exposed Pad
Supplier Device Package: 20-QFN (5x5)
Alternative Parts (Cross-Reference): HMC666LP4ETR; F1763NBGI; MAX9993ETP+T; LT5526EUF#PBF; MAX2029ETP+; F1192NLGI; LTC5551IUF#PBF;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3572
Base Product Number: F1751
RF Mixer IC 1.4GHz ~ 2.5GHz 20-QFN (5x5)
IC MIXER 1.4-2.5GHZ 20VFQFPN Product overview: F1751NBGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1751NBGI can be used for catalog matching and distributor lookup.
RF Mixer IC 1.4GHz ~ 2.5GHz 20-QFN (5x5)
IC MIXER 1.4-2.5GHZ 20VFQFPN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 963117-F1751NBGI | 800-3572-ND | 861-F1751NBGI | F1751NBGI | F1751NBGI |
| Product Name | RF/IF and RFID - RF Mixers | RF Mixers | 2.5GHZ Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; 20-WQFN Exposed Pad | Surface Mount; 20-WQFN Exposed Pad | Tray | Surface Mount; 20-WQFN Exposed Pad |