Manufacturer: Renesas Electronics America
Win Source Part Number: 871367-F1102NBGI
Series: Zero-Distortion™
Features: RF Mixer IC General Purpose Down Converter 400MHz ~ 1GHz 36-VFQFPN (6x6)
Package: Tray
Package: 36-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: F1102
Categories: RF/IF and RFID
Case / Package: 36-VFQFPN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3282, F1102NBGI-ND, IDTF1102NBGI, IDTF1102NBGI-ND
RF Mixer IC General Purpose Down Converter 400MHz ~ 1GHz 36-VFQFPN (6x6)
IC RF TO IF MIXER DUAL 36VFQFPN Product overview: F1102NBGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1102NBGI can be used for catalog matching and distributor lookup.
IC RF TO IF MIXER DUAL 36VFQFPN
RF Mixer IC General Purpose Down Converter 400MHz ~ 1GHz 36-VFQFPN (6x6)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 871367-F1102NBGI | 800-3282-ND | 861-F1102NBGI | F1102NBGI | F1102NBGI |
| Product Name | RF Mixers - F1102NBGI | RF Mixers | Dual Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; 36-VFQFPN (6x6) | Surface Mount; 36-WFQFN Exposed Pad | Tray | Surface Mount; 36-WFQFN Exposed Pad |