Renesas Electronics Corporation RF Mixers F1152NBGI

Description
RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.2GHz 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.2GHz 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 800-3284-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
800-3284-ND
RF Mixers 800-3284-ND
RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.2GHz 36-VFQFPN (6x6)

RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.2GHz 36-VFQFPN (6x6)

Buy Now Datasheet
RF/IF and RFID - RF Mixers - 1195229-F1152NBGI - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Mixers
1195229-F1152NBGI
RF/IF and RFID - RF Mixers 1195229-F1152NBGI
Win Source Part Number: 1195229-F1152NBGI Category: RF/IF and RFID>RF Mixers Series: Zero-Distortion™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 1.4GHz ~ 2.2GHz Gain: 8.5dB Noise Figure: 10dB Current - Supply: 327mA RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 2 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-VFQFPN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: F1152NBGI-ND,IDTF115 2NBGI-ND,800-3284,ID TF1152NBGI Base Product Number: F1152

Win Source Part Number: 1195229-F1152NBGI
Category: RF/IF and RFID>RF Mixers
Series: Zero-Distortion™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 1.4GHz ~ 2.2GHz
Gain: 8.5dB
Noise Figure: 10dB
Current - Supply: 327mA
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 2
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 36-WFQFN Exposed Pad
Supplier Device Package: 36-VFQFPN (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: F1152NBGI-ND,IDTF1152NBGI-ND,800-3284,IDTF1152NBGI
Base Product Number: F1152

Buy Now Datasheet
Rf Mixer - 861-F1152NBGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC RF-IF DOWNCONV MIXER 36VFQFPN Product overview: F1152NBGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1152NBGI can be used for catalog matching and distributor lookup.

IC RF-IF DOWNCONV MIXER 36VFQFPN Product overview: F1152NBGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1152NBGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mixer, Down Conv, 1.4-2.2Ghz, Qfn-36; Frequency Min Renesas - 46AC8827 - Newark, An Avnet Company
Chicago, IL, United States
Mixer, Down Conv, 1.4-2.2Ghz, Qfn-36; Frequency Min Renesas
46AC8827
Mixer, Down Conv, 1.4-2.2Ghz, Qfn-36; Frequency Min Renesas 46AC8827
MIXER, DOWN CONV, 1.4-2.2GHZ, QFN-36; Frequency Min:1.4GHz; Frequency Max:2.2GHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RF IC Case Style:QFN; No. of Pins:36Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

MIXER, DOWN CONV, 1.4-2.2GHZ, QFN-36; Frequency Min:1.4GHz; Frequency Max:2.2GHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RF IC Case Style:QFN; No. of Pins:36Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF Mixers - F1152NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
F1152NBGI
RF Mixers F1152NBGI
RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.2GHz 36-VFQFPN (6x6)

RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.2GHz 36-VFQFPN (6x6)

Buy Now Datasheet
RF and Wireless - RF Mixers - F1152NBGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
F1152NBGI
RF and Wireless - RF Mixers F1152NBGI
IC RF-IF DOWNCONV MIXER 36VFQFPN

IC RF-IF DOWNCONV MIXER 36VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 800-3284-ND 1195229-F1152NBGI 861-F1152NBGI 46AC8827 F1152NBGI F1152NBGI
Product Name RF Mixers RF/IF and RFID - RF Mixers Rf Mixer Mixer, Down Conv, 1.4-2.2Ghz, Qfn-36; Frequency Min Renesas RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount; 36-WFQFN Exposed Pad Surface Mount; 36-WFQFN Exposed Pad Tray QFN Surface Mount; 36-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MAC-113H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 300 to 12000 MHz
View Details
4 suppliers
400MHZ 1.1GHZ Rf Mixer - 861-RF2418TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Cut Tape (CT)
Mixer Type ISM, UHF
RF 400 to 1100 MHz
View Details
2 suppliers
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details