Renesas Electronics Corporation RF Mixers F1192NLGI

Description
RF Mixer IC 400MHz ~ 3.8GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Mixer IC 400MHz ~ 3.8GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 800-3584-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
800-3584-ND
RF Mixers 800-3584-ND
RF Mixer IC 400MHz ~ 3.8GHz 24-QFN (4x4)

RF Mixer IC 400MHz ~ 3.8GHz 24-QFN (4x4)

Buy Now Datasheet
RF Mixers - F1192NLGI - 918829-F1192NLGI - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - F1192NLGI
918829-F1192NLGI
RF Mixers - F1192NLGI 918829-F1192NLGI
Manufacturer: Renesas Electronics America Win Source Part Number: 918829-F1192NLGI Features: RF Mixer IC - - 400MHz ~ 3.8GHz 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: F1192 Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 918829-F1192NLGI
Features: RF Mixer IC - - 400MHz ~ 3.8GHz 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: F1192
Categories: RF/IF and RFID
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Dual Rf Mixer
861-F1192NLGI
Dual Rf Mixer 861-F1192NLGI
RF DUAL WIDEBAND GAIN-SETTABLE D Product overview: F1192NLGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1192NLGI can be used for catalog matching and distributor lookup.

RF DUAL WIDEBAND GAIN-SETTABLE D Product overview: F1192NLGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1192NLGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers - F1192NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
F1192NLGI
RF and Wireless - RF Mixers F1192NLGI
RF DUAL WIDEBAND GAIN-SETTABLE D

RF DUAL WIDEBAND GAIN-SETTABLE D

Supplier's Site
Mixer, Down Converting, 0.4-3.8Ghz, Tqfn; Frequency Min Renesas - 46AC8829 - Newark, An Avnet Company
Chicago, IL, United States
Mixer, Down Converting, 0.4-3.8Ghz, Tqfn; Frequency Min Renesas
46AC8829
Mixer, Down Converting, 0.4-3.8Ghz, Tqfn; Frequency Min Renesas 46AC8829
MIXER, DOWN CONVERTING, 0.4-3.8GHZ, TQFN; Frequency Min:400MHz; Frequency Max:3.8GHz; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; RF IC Case Style:TQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

MIXER, DOWN CONVERTING, 0.4-3.8GHZ, TQFN; Frequency Min:400MHz; Frequency Max:3.8GHz; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; RF IC Case Style:TQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
RF Mixers - F1192NLGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
F1192NLGI
RF Mixers F1192NLGI
RF Mixer IC 400MHz ~ 3.8GHz 24-QFN (4x4)

RF Mixer IC 400MHz ~ 3.8GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 800-3584-ND 918829-F1192NLGI 861-F1192NLGI F1192NLGI 46AC8829 F1192NLGI
Product Name RF Mixers RF Mixers - F1192NLGI Dual Rf Mixer RF and Wireless - RF Mixers Mixer, Down Converting, 0.4-3.8Ghz, Tqfn; Frequency Min Renesas RF Mixers
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-QFN (4x4) Tray TQFN Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details
RF Mixers - 3157-SRA-6+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 8-DIP Module
RF 0.0030 to 100 MHz
View Details
Mixers - DMM-2-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details