IC RF-IF DOWNCONV MIXER 36VFQFPN Product overview: F1162NBGI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1162NBGI can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 2.3GHz ~ 2.7GHz 36-VFQFPN (6x6)
MIXER, DOWN CONVERTING, 2.3-2.7GHZ, QFN; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RF IC Case Style:QFN; No. of Pins:36Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC RF-IF DOWNCONV MIXER 36VFQFPN
RF Mixer IC General Purpose Down Converter 2.3GHz ~ 2.7GHz 36-VFQFPN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-F1162NBGI | 800-3285-ND | 46AC8828 | F1162NBGI | F1162NBGI |
| Product Name | Rf Mixer | RF Mixers | Mixer, Down Converting, 2.3-2.7Ghz, Qfn; Frequency Min Renesas | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tray | Surface Mount; 36-WFQFN Exposed Pad | QFN | Surface Mount; 36-WFQFN Exposed Pad |