Computer Network Accessories, Inc. Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| 40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating. | |
| 40-2050MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating. | |
| 5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked. | |
| 5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. |