Computer Network Accessories, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| (1) type A female and (4) type B female connectors. Compliant with USB 1.1 and 2.0 specifications. | |
| 16 port 10/100Mbps NWay auto detect ethernet switch with power supply. 10/100 Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering... | |
| 1A+4B, 4-way USB manual switch box. Enables user to share computers, printers and other peripherals economically and easily. High quality rotary switch, fully shielded metal case with anti-skid feet and... | |
| 2 GIGA + 24 Port 10/100 rack mount ethernet switching hub. 24 ports for 10/100Mbps connectivity and 2 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow... | |
| 24 port 10/100Mbps N-Way auto detect ethernet switch with power supply. 10/100Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering and... | |
| 4 port USB 2.0 self-powered mini hub. 480Mbps transmission speed and (4) type A female USB jacks. 40g lightweight, pocket-size design. Plug and play with USB devices. Dimensions(mm): 38 (W)... | |
| 5 port 10/1000Mbps NWay auto detect ethernet switch with power supply. Small, space saving design. 10/100 Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover... | |
| 5 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect full and half duplex modes. Supports wire speed packet filtering... | |
| 8 port 10/1000Mbps NWay auto detect ethernet switch with power supply. Small, space saving design. 10/100 Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover... | |
| 8 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect full and half duplex modes. Supports wire speed packet filtering... | |
| ADSL splitter/filter. RJ11 plug. | |
| Allows 4 PCs to share 1 USB 1.1 devices. Automatic USB 4 port switch is a multi-function product which enables four computers to share USB 1.1 devices by a hub. | |
| Centrally terminates data wires from 8 locations for distribution to switches, hubs or routers. Features Gold plated Beryllium Copper RJ45 contacts. Features Tin-Lead plated IDC Beryllium Copper contacts. Exceeds TIA/EIA-568-B.2... | |
| Distributes 4 incoming phone/fax/modem lines to 6 rooms. Includes an RJ31X port for security system call priority. Expands the phone network via a Cat5e hub. Features Gold plated Beryllium Copper... | |
| Laptop cooling pad with built-in 4 port USB 2.0 hub keeps laptop computers running cool, drastically extending lifespans. Features dual, adjustable speed cooling fans with on/off switch and two position... | |
| The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port... | |
| The 2 port manual USB switch enables two computers to share one USB device (2 USB type B connectors and 1 USB type A connector). Quickly switches among computers by... | |
| The 4 port manual USB switch enables four computers to share one USB device (4 USB type B connectors and 1 USB type A connector). Quickly switches among computers by... | |
| The 5 port FastHome ethernet switch module creates an ethernet data network in the home. Puts PC and peripheral connections in a central location. Indicates power and high-speed access on... | |
| USB port: (1) type A female and (2) type B female; VGA port: (3) HDDB15 male. VGA max resolution: 2048 x 1536/72Hz. USB 1.1 and 2.0 compatible. Dimensions: 115 W... |