Computer Network Accessories, Inc. 2 Way 900MHz Splitter 72-222

Description
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.
Description
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

Suppliers

Company
Product
Description
Supplier Links
2 Way 900MHz Splitter - 72-222 - Computer Network Accessories, Inc.
Dayton, OH, USA
2 Way 900MHz Splitter
72-222
2 Way 900MHz Splitter 72-222
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-222
Product Name 2 Way 900MHz Splitter
Unlock Full Specs
to access all available technical data

Similar Products

2700 MHZ Rf Power Divider Splitter - 851-ZAPD-2-272-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 800.00 to 2700.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 1761-PDW07069-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 1.00 dB
Isolation 10.00 dB
View Details
2 Way Power Divider - 5o3194770 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details
2-Way Power Dividers 6010265 - 6010265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 1000.00 to 26500.00 MHz
View Details