Computer Network Accessories, Inc. Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| Cushion grip tool for crimping 16-10 AWG red, blue and yellow insulated terminals. Also works as a wire cutter, wire stripper and screw cutter. | |
| Cuts and strips solid and stranded 30-10 AWG wire cleanly and neatly. High Carbon steel precision ground cutting surface and cushion grips. Adjusts with a screwdriver. | |
| Precision wire strippers with cushion grip handles, plier nose, cutter jaws and spring return. For stripping 20, 18, 16, 14, 12 and 10 gauge wires. | |
| Precision wire strippers with cushion grip handles, plier nose, cutter jaws and spring return. For stripping 30, 28, 26, 24, 22 and 20 gauge wires. | |
| UTP jacket stripper. Universal stripping tool for multi-conductor cable from 3.5 mm to 9 mm. Great for UTP cables. |