Computer Network Accessories, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| (1) type A female and (4) type B female connectors. Compliant with USB 1.1 and 2.0 specifications. | |
| 16 port 10/100Mbps NWay auto detect ethernet switch with power supply. 10/100 Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering... | |
| 1A+4B, 4-way USB manual switch box. Enables user to share computers, printers and other peripherals economically and easily. High quality rotary switch, fully shielded metal case with anti-skid feet and... | |
| 2 GIGA + 24 Port 10/100 rack mount ethernet switching hub. 24 ports for 10/100Mbps connectivity and 2 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow... | |
| 24 port 10/100Mbps N-Way auto detect ethernet switch with power supply. 10/100Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering and... | |
| 5 port 10/1000Mbps NWay auto detect ethernet switch with power supply. Small, space saving design. 10/100 Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover... | |
| 5 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect full and half duplex modes. Supports wire speed packet filtering... | |
| 8 port 10/1000Mbps NWay auto detect ethernet switch with power supply. Small, space saving design. 10/100 Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover... | |
| 8 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect full and half duplex modes. Supports wire speed packet filtering... | |
| Allows 4 PCs to share 1 USB 1.1 devices. Automatic USB 4 port switch is a multi-function product which enables four computers to share USB 1.1 devices by a hub. | |
| The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port... | |
| The 2 port manual USB switch enables two computers to share one USB device (2 USB type B connectors and 1 USB type A connector). Quickly switches among computers by... | |
| The 4 port manual USB switch enables four computers to share one USB device (4 USB type B connectors and 1 USB type A connector). Quickly switches among computers by... | |
| The 5 port FastHome ethernet switch module creates an ethernet data network in the home. Puts PC and peripheral connections in a central location. Indicates power and high-speed access on... | |
| USB port: (1) type A female and (2) type B female; VGA port: (3) HDDB15 male. VGA max resolution: 2048 x 1536/72Hz. USB 1.1 and 2.0 compatible. Dimensions: 115 W... |