Computer Network Accessories, Inc. 8 Way 1GHz, 130dB Splitter 72-112

Description
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.
Description
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

Suppliers

Company
Product
Description
Supplier Links
8 Way 1GHz, 130dB Splitter - 72-112 - Computer Network Accessories, Inc.
Dayton, OH, USA
8 Way 1GHz, 130dB Splitter
72-112
8 Way 1GHz, 130dB Splitter 72-112
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-112
Product Name 8 Way 1GHz, 130dB Splitter
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZAPD-21-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
Isolation 18.00 dB
View Details
3 suppliers
Power Splitters/Combiners - WM4PD-0.4-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
Frequency 400.00 to 7200.00 MHz
View Details
MLDD 4-Way Power Dividers 7010400 - 7010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 6.50 dB
View Details
Tx Combiner - 5o6461U1 - 5o.com
Specs
0º Power Divider Division: 6-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details