Computer Network Accessories, Inc. Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| Economy digital clamp meter. Features: 3 1/2 digit LCD display with automatic polarity indication Data-hold function AC current measurements: 1,000A max. Insulation test: 2,000M Ohms Voltage measurements: AC: 750V max. |