Computer Network Accessories, Inc. Datasheets for Audio and Video Connectors
Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
Audio and Video Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1 port HDMI wallplate with 4" pigtail coupler. HDMI v1.3b compliant. Includes mounting hardware. | |
| 1-1/8" die cast metal shield. Used to protect F connectors from unwanted tampering. | |
| 1/4" mono jack to 3.5mm mono plug adapter. Black molded plastic construction. | |
| 1/4" mono plug to RCA jack adapter. Black molded plastic construction. | |
| 1/4" stereo jack to 3.5mm stereo plug adapter. Black molded plastic construction. | |
| 2 piece male BNC RG58 crimp-on connector. Nickel plated; Brass/Zinc construction. Gold plated contacts. | |
| 2 piece male BNC RG59/62 crimp-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| 2 piece male BNC RG6 crimp-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| 2-1/4" stereo jacks to 3.5mm stereo plug adapter. Black molded plastic construction. | |
| 2-3.5mm stereo jacks to 1/4" stereo plug adapter. Black molded plastic construction. | |
| 2-3.5mm stereo jacks to 3.5mm stereo plug adapter. Black molded plastic construction. | |
| 2-RCA jacks to 2-RCA jacks inline coupler. Black plastic molded construction. | |
| 2-RCA jacks to RCA plug adapter. Black molded plastic construction. | |
| 3 piece male BNC RG58 crimp-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| 3 piece male BNC RG59/62 crimp-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| 3-RCA jacks to 3-RCA jacks inline coupler. Black plastic molded construction. | |
| 3.5mm mono jack to 1.3mm coaxial adapter. Black molded plastic construction. | |
| 3.5mm mono jack to 2.5mm mono plug adapter. Black molded plastic construction. | |
| 3.5mm mono jack to RCA plug adapter. Black molded plastic construction. | |
| 3.5mm mono plug to RCA jack adapter. Black molded plastic construction. | |
| 3.5mm stereo jack to 1/4" stereo plug adapter. Black molded plastic construction. | |
| 3.5mm stereo jack to 3.5mm mono plug adapter. Black molded plastic construction. | |
| 3.5mm stereo jack to 3.5mm stereo jack coupler. | |
| 3P XLR jack microphone connector. | |
| 3P XLR plug microphone connector. | |
| 3P XLR plug to 1/4" mono jack adapter. | |
| 5-1750MHz male-female attenuator. DC power blocking. | |
| BNC "T" jack-plug-jack adapter. | |
| BNC jack to F plug adapter. | |
| BNC jack to RCA plug adapter. | |
| BNC male dual shield RG59 compression connector; Black. | |
| BNC male dual shield RG6 compression connector; Black. | |
| BNC male quad shield RG59 compression connector; Blue. | |
| BNC male quad shield RG6 compression connector; Blue. | |
| BNC plug to F jack. | |
| BNC plug to RCA jack adapter. | |
| DisplayPort to HDMI converter. Allows the connection of an HDMI video display to a DisplayPort video source (i.e. DisplayPort video cards, etc.), eliminating the expense of upgrading your display for... | |
| Dual 1GHz grounding block. 3/16" grounding hole accepts 8 AWG wire. | |
| Dual 2GHz grounding block. 3/16" grounding hole accepts 8 AWG wire. | |
| Dual 900MHz grounding block. 3/16" grounding hole accepts 8 AWG wire. Anti-corrosion Zinc plating and die cast construction. Includes mounting tabs with screws. | |
| F angle adapter jack to F plug. | |
| F jack to 3.5mm male plug. | |
| F male shield RG6 compression connector; Blue. | |
| F male shielded RG59 compression connector; Black. | |
| F male shielded RG59 compression connector; Blue. | |
| F male shielded RG6 compression connector; Black. | |
| F terminator plug. 75 ohms - 5% 1/2W. | |
| F-F BNC coupler. | |
| F56 Nickel plated, Brass and Zinc construction connector. | |
| F56 RG6 Nickel plated, Brass and Zinc construction connector with anti-corrosion Chrome plating. | |
| F56 RG6 Nickel plated, Brass and Zinc construction connector. | |
| F59 Gold plated, Brass and Zinc construction connector. | |
| F59 Nickel plated, Brass and Zinc construction connector. | |
| F59 RG6 commercial grade, anti-corrosion, Nickel plated connector with 360 degree radial compression. | |
| F59 RG6 Nickel plated, Brass and Zinc construction connector. | |
| F71 F plug to F plug coupler. | |
| Gold F jack to F jack coupler. | |
| Gold F-Quick plug. | |
| Jack to jack BNC bulkhead adapter. | |
| Male BNC RG59/62 twist-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| Metal with Gold plating high grade 1/4" mono plug. | |
| Metal with Gold plating high grade 1/4" stereo plug. | |
| Nickel 1GHz F jack to F jack coupler. | |
| Nickel 2GHz F jack to F jack coupler. | |
| Nickel F jack to F jack coupler. Includes nut and washer set. | |
| Nickel F jack to F jack coupler. | |
| Nickel F panel jack. | |
| Nickel F-Quick plug. | |
| Nickel plated Brass construction security shield tool. | |
| One pair (one Red and one Black) of Gold plated RCA jacks with springs. | |
| RCA jack to F plug adapter. | |
| RCA jack to RCA jack coupler. Black molded plastic construction. | |
| RCA male shielded RG6 compression connector. | |
| RCA plug to F jack adapter. | |
| RCA plug to RCA plug coupler. Black molded plastic construction. | |
| Right angle BNC T "F" jack-plug-jack adapter. | |
| Right angle jack to plug BNC adapter. | |
| Round cavity decorator style RCA jack to F jack coupler; White band. | |
| Round cavity decorator style RCA jack to RCA jack coupler; Red band. | |
| Round cavity decorator style RCA jack to RCA jack coupler; White band. | |
| Round cavity decorator style single binding post/banana jack coupler; Red band. | |
| Round cavity decorator style single binding post/banana jack coupler; White band. | |
| Set of (2) video (BNC) and power (12V) Baluns allows transmission of real-time monochrome or color video over unshielded twisted pair (UTP) cable. Transmits high quality images even in high... | |
| Set of (2) video (BNC), power (12V) and PTZ Baluns allows transmission of real-time monochrome or color video and audio over unshielded twisted pair (UTP) cable. Transmits high quality images... | |
| Single 2GHz grounding block. 3/16" grounding hole accepts 8 AWG wire. | |
| Single 900MHz grounding block. 3/16" grounding hole accepts 8 AWG wire. Zinc die cast construction with anti-corrosion plating. Includes mounting tabs with screws. | |
| Snap-in bulkhead for keystone installations. Connector-module inserts used with 310-200 series keystone wall plates. Ivory. | |
| Snap-in bulkhead for keystone installations. Connector-module inserts used with 310-200 series keystone wall plates. White. | |
| Weatherproof F56 RG6 Nickel plated, Brass and Zinc construction connector with anti-corrosion Chrome plating. |