Computer Network Accessories, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1 port HDMI wallplate with 4" pigtail coupler. HDMI v1.3b compliant. Includes mounting hardware. | |
| 1-1/8" die cast metal shield. Used to protect F connectors from unwanted tampering. | |
| 1/4" mono jack to 3.5mm mono plug adapter. Black molded plastic construction. | |
| 1/4" mono plug to RCA jack adapter. Black molded plastic construction. | |
| 1/4" stereo jack to 3.5mm stereo plug adapter. Black molded plastic construction. | |
| 10 x 2 IDH header. | |
| 13 x 2 IDH header. | |
| 15 pin female RJ 11/12 (6 x 6) D-sub modular adapter. Assembly required. | |
| 15 pin female RJ45 (8 x 8) D-sub modular adapter. Assembly required. | |
| 15 pin male RJ11/12 (6 x 6) D-sub modular adapter. Assembly required. | |
| 15 pin male RJ45 (8 x 8) D-sub modular adapter. Assembly required. | |
| 17 x 2 IDH header. | |
| 17 x 2 right angle IDH header. | |
| 2 piece male BNC RG58 crimp-on connector. Nickel plated; Brass/Zinc construction. Gold plated contacts. | |
| 2 piece male BNC RG59/62 crimp-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| 2 piece male BNC RG6 crimp-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| 2-1/4" stereo jacks to 3.5mm stereo plug adapter. Black molded plastic construction. | |
| 2-3.5mm stereo jacks to 1/4" stereo plug adapter. Black molded plastic construction. | |
| 2-3.5mm stereo jacks to 3.5mm stereo plug adapter. Black molded plastic construction. | |
| 2-RCA jacks to 2-RCA jacks inline coupler. Black plastic molded construction. | |
| 2-RCA jacks to RCA plug adapter. Black molded plastic construction. | |
| 20 pin IDS socket connector. | |
| 20 x 2 right angle IDH header. | |
| 25 Pin Female RJ11/12 (6 x 6) D-sub modular adapter. Assembly required. | |
| 25 pin female RJ45 (8 x 8) D-sub modular adapter. Assembly required. | |
| 25 pin male RJ11/12 (6x6) D-sub modular adapter. Assembly required. | |
| 25 pin male RJ45 (8 x 8) D-sub modular adapter. Assembly required. | |
| 25 x 2 right angle IDH header. | |
| 3 piece male BNC RG58 crimp-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| 3 piece male BNC RG59/62 crimp-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| 3-RCA jacks to 3-RCA jacks inline coupler. Black plastic molded construction. | |
| 3.5mm mono jack to 1.3mm coaxial adapter. Black molded plastic construction. | |
| 3.5mm mono jack to 2.5mm mono plug adapter. Black molded plastic construction. | |
| 3.5mm mono jack to RCA plug adapter. Black molded plastic construction. | |
| 3.5mm mono plug to RCA jack adapter. Black molded plastic construction. | |
| 3.5mm stereo jack to 1/4" stereo plug adapter. Black molded plastic construction. | |
| 3.5mm stereo jack to 3.5mm mono plug adapter. Black molded plastic construction. | |
| 3.5mm stereo jack to 3.5mm stereo jack coupler. | |
| 34 pin IDS socket connector. | |
| 36C male centronics solder connector. | |
| 3P XLR jack microphone connector. | |
| 3P XLR plug microphone connector. | |
| 3P XLR plug to 1/4" mono jack adapter. | |
| 40 pin IDS socket connector. | |
| 4C 6 x 4 RJ11 modular surface jack. ABS jack plate with mounting hardware. 3-6 microinch Gold plated contacts. | |
| 4C 6x4 RJ11 flat wire modular phone plug. 100pcs. per package. | |
| 4C Surface Jack; Ivory. ABS jack plates with mounting hardware. 3-6 microinch Gold plated contacts. | |
| 4C/RJ11 modular wall jack. ABS jack plate with mounting hardware. 3-6 microinch Gold plated contacts. | |
| 5-1750MHz male-female attenuator. DC power blocking. | |
| 50 pin IDS socket connector. | |
| 6C 6 x 6 RJ12 modular surface jack. ABS jack plate with mounting hardware. 3-6 microinch Gold plated contacts. | |
| 6C 6x6 RJ12 flat wire modular phone plug. 100pcs. per package. | |
| 6C/RJ11/12 modular data coupler. Straight wired for data applications. | |
| 6C/RJ12 modular wall jack. ABS jack plates with mounting hardware. 3-6 microinch Gold plated contacts. | |
| 6P4C RJ11 modular data plug for solid cable. 100pcs. per package. | |
| 6P4C RJ11 modular data plug for stranded cable. 100pcs. per package. | |
| 6P6C RJ12 modular data plug for solid cable. 100pcs. per package. | |
| 6P6C RJ12 modular data plug for stranded cable. 100pcs. per package. | |
| 8C 8 x 8 RJ45 modular surface jack. ABS jack plate with mounting hardware. 3-6 microinch Gold plated contacts. | |
| 8C 8x8 RJ45 flat wire modular phone plug. 3-6 microinch Gold plated contacts. Suitable for 26-28 AWG flat stranded cable. UL and non-UL versions. 100pcs. per package. | |
| 8C RJ45 modular data coupler. Straight wired for data applications. | |
| 8C/RJ45 modular wall jack. ABS jack plates with mounting hardware. 3-6 microinch Gold plated contacts. | |
| 8P8C Cat6 RJ45 shielded modular data plug. 3 prong for shielded cable. 100pcs. per package. | |
| 8P8C modular data plug for stranded cable. 100pcs. per package. | |
| 8P8C RJ45 Cat5e modular data plug. 2 prong for stranded cable. 100pcs. per package. | |
| 8P8C RJ45 Cat5e modular data plug. 3 prong for solid cable. 100pcs. per package. | |
| 8P8C RJ45 Cat6 modular data plug for solid cable. 100pcs. per package. | |
| 8P8C RJ45 Cat6 modular data plug for solid cable. 20pcs. per package. | |
| 8P8C RJ45 Cat6 modular data plug for stranded cable. 100pcs. per package. | |
| 8P8C RJ45 Cat6 modular data plug for stranded cable. 20pcs. per package. | |
| 8P8C RJ45 shielded Cat6 modular data plug for stranded cable. 100pcs. per package. | |
| 8P8C RJ45 shielded Cat6 modular data plug for stranded cable. 20pcs. per package. | |
| 8P8C RJ45 unshielded modular data plug for solid cable. 100pcs. per package. | |
| 9 pin female RJ11/12 (6 x 6) D-sub modular adapter. Assembly required. | |
| 9 pin female RJ45 (8 x 8) D-sub modular adapter. Assembly required. | |
| 9 pin male RJ11/12 (6 x 6) D-sub modular adapter. Assembly required. | |
| 9 pin male RJ45 (8 x 8) D-sub modular adapter. Assembly required. | |
| ABS jack plates with mounting hardware. 3-6 microinch Gold plated contacts. | |
| ABS wall mounted telephone jack with mounting hardware. 3-6 microinch Gold plated contacts. | |
| Allows the connection of two network devices over a single cable drop. Use one at each end of the cable. | |
| Blank keystone face plate plug; Ivory. | |
| Blank keystone face plate plug; White. | |
| BNC "T" jack-plug-jack adapter. | |
| BNC jack to F plug adapter. | |
| BNC jack to RCA plug adapter. | |
| BNC male dual shield RG59 compression connector; Black. | |
| BNC male dual shield RG6 compression connector; Black. | |
| BNC male quad shield RG59 compression connector; Blue. | |
| BNC male quad shield RG6 compression connector; Blue. | |
| BNC plug to F jack. | |
| BNC plug to RCA jack adapter. | |
| Cat3 RJ45 110 Style 2 port surface mount jack with hardware; Ivory. | |
| Cat3, 110 style. EIA/TIA approved, UL listed. RJ11 (6P4C) and RJ12 (6P6C). | |
| Cat3, tool-less style. No tools required. EIA/TIA approved, UL listed. RJ11 (6P4C) and RJ12 (6P6C). | |
| Cat5/Cat5e inline coupler with keystone latch; Black. | |
| Cat5/Cat5e inline coupler with keystone latch; Blue. | |
| Cat5e 110 block to 110 block connection box. Great for splicing cables. Dimensions: 2 11/16" x 1 1/4" x 13/16". | |
| Cat5e/Cat5 RJ45 inline crossover coupler. | |
| Cat6 inline coupler with keystone latch; Black. | |
| Cat6 inline coupler with keystone latch; Blue. | |
| Cat6 RJ45 inline coupler. | |
| D-Sub Hex Head Screw w/ Nut 4-40 UNC. 100pcs. per package. | |
| D-Sub hex nut 4-40 UNC; 100pcs. per package. | |
| D-Sub miniature connector. White ABS insulator and tin plated housing. Requires pins. | |
| D-Sub miniature connector. White ABS insulator, Gold plated contacts and tin plated housing. | |
| DB15 die cast metal hood. | |
| DB15 male right angle PC mount (short type) connector. | |
| DB15 metalized plastic hood. | |
| DB15 plastic hood. | |
| DB25 Die Cast Metal Hood | |
| DB25 female IDC connector. Gold plated contacts. | |
| DB25 male right angle PC mount (short type) connector. | |
| DB25 metalized plastic hood. | |
| DB25 plastic hood. | |
| DB9 female IDC connector. Gold plated contacts. | |
| DB9 female right angle PC mount (short type) connector. | |
| DB9 male IDC connector. Gold plated contacts. | |
| DB9 male right angle PC mount (short type) connector. | |
| DB9/DB15HD metalized plastic hood. | |
| DB9/DB15HD plastic hood. | |
| DisplayPort to HDMI converter. Allows the connection of an HDMI video display to a DisplayPort video source (i.e. DisplayPort video cards, etc.), eliminating the expense of upgrading your display for... | |
| Dual 1GHz grounding block. 3/16" grounding hole accepts 8 AWG wire. | |
| Dual 2GHz grounding block. 3/16" grounding hole accepts 8 AWG wire. | |
| Dual 4C/RJ11 Modular Wall Jack, Ivory | |
| Dual 4C/RJ11 Modular Wall Jack, White | |
| Dual 6C/RJ12 Modular Wall Jack, Ivory | |
| Dual 6C/RJ12 Modular Wall Jack, White | |
| Dual 8C/RJ45 Modular Wall Jack, White | |
| Dual 900MHz grounding block. 3/16" grounding hole accepts 8 AWG wire. Anti-corrosion Zinc plating and die cast construction. Includes mounting tabs with screws. | |
| Dual DB15 stainless steel, flush mount D-Sub wall plate. | |
| Dual DB9/DB15HD stainless steel, flush mount D-Sub wall plate. | |
| F angle adapter jack to F plug. | |
| F jack to 3.5mm male plug. | |
| F male shield RG6 compression connector; Blue. | |
| F male shielded RG59 compression connector; Black. | |
| F male shielded RG59 compression connector; Blue. | |
| F male shielded RG6 compression connector; Black. | |
| F terminator plug. 75 ohms - 5% 1/2W. | |
| F-F BNC coupler. | |
| F56 Nickel plated, Brass and Zinc construction connector. | |
| F56 RG6 Nickel plated, Brass and Zinc construction connector with anti-corrosion Chrome plating. | |
| F56 RG6 Nickel plated, Brass and Zinc construction connector. | |
| F59 Gold plated, Brass and Zinc construction connector. | |
| F59 Nickel plated, Brass and Zinc construction connector. | |
| F59 RG6 commercial grade, anti-corrosion, Nickel plated connector with 360 degree radial compression. | |
| F59 RG6 Nickel plated, Brass and Zinc construction connector. | |
| F71 F plug to F plug coupler. | |
| Female (HD) D-Sub crimp pins with Gold plated contacts. 100pcs. per pack. | |
| Female D-Sub crimp pins with Gold plated contacts. 100pcs. per pack. | |
| Female to female HDMI adapter. v1.3 compliant. | |
| Gold F jack to F jack coupler. | |
| Gold F-Quick plug. | |
| HDMI female to DVI male adapter. v1.3 compliant. | |
| HDMI male to DVI female adapter. v1.3 compliant. | |
| HDMI v1.3 keystone coupler; White. Compatible with any standard keystone wallplate. | |
| In-line Cat5e RJ45 coupler. Allows the extension of Cat5e network cable. 8P8C female to 8P8C female. | |
| Jack to jack BNC bulkhead adapter. | |
| Male (HD) D-Sub crimp pins with Gold plated contacts. 100pcs. per pack. | |
| Male BNC RG59/62 twist-on connector. Nickel plated Brass/Zinc construction. Gold plated contacts. | |
| Male D-Sub crimp pins with Gold plated contacts. 100pcs. per pack. | |
| Male IDC SCSI-III connector. | |
| Male to female HDMI v1.3b 360 degree swivel adapter with Gold plated connectors. Supports 720i, 720p, 1080i and 1080p DTV resolutions. HDMI v1.3b certified and backward compatible with all previous... | |
| Male to female HDMI v1.3b right angle adapter with Gold plated connectors. 720i, 720p, 1080i and 1080p DTV resolutions. HDMI v1.3b certified and backward compatible with all previous versions. RoHS... | |
| Metal with Gold plating high grade 1/4" mono plug. | |
| Metal with Gold plating high grade 1/4" stereo plug. | |
| Nickel 1GHz F jack to F jack coupler. | |
| Nickel 2GHz F jack to F jack coupler. | |
| Nickel F jack to F jack coupler. Includes nut and washer set. | |
| Nickel F jack to F jack coupler. | |
| Nickel F panel jack. | |
| Nickel F-Quick plug. | |
| Nickel plated Brass construction security shield tool. | |
| One pair (one Red and one Black) of Gold plated RCA jacks with springs. | |
| Panel-type, shielded RJ45 Cat5e modular keystone jack (8P8C). Fits any unloaded keystone wall plate or patch panel. T568A/B wiring compatibility and simple snap-in installation. TIA/EIA, UL listed and RoHS compliant. | |
| Panel-type, shielded RJ45 Cat6 modular keystone jack (8P8C). Fits any unloaded keystone wall plate or patch panel. T568A/B wiring compatibility and simple snap-in installation. TIA/EIA, UL listed and RoHS compliant. | |
| Panel-type, unshielded RJ45 Cat5e modular keystone jack (8P8C). Fits any unloaded keystone wall plate or patch panel. KJ8-CE, T568A/B wiring compatibility and simple snap-in installation. TIA/EIA, UL listed and RoHS... | |
| Panel-type, unshielded RJ45 Cat5e modular keystone jack (8P8C). Fits any unloaded keystone wall plate or patch panel. T568A/B wiring compatibility and simple snap-in installation. TIA/EIA, UL listed and RoHS compliant. | |
| Panel-type, unshielded RJ45 Cat6 modular keystone jack (8P8C). Fits any unloaded keystone wall plate or patch panel. T568A/B wiring compatibility and simple snap-in installation. TIA/EIA, UL listed and RoHS compliant. | |
| RCA female to female keystone module; Ivory with Red jack. | |
| RCA female to female keystone module; Ivory with White jack. | |
| RCA female to female keystone module; Ivory with Yellow jack. | |
| RCA female to female keystone module; White with Red jack. | |
| RCA female to female keystone module; White with White jack. | |
| RCA female to female keystone module; White with Yellow jack. | |
| RCA jack to F plug adapter. | |
| RCA jack to RCA jack coupler. Black molded plastic construction. | |
| RCA male shielded RG6 compression connector. | |
| RCA plug to F jack adapter. | |
| RCA plug to RCA plug coupler. Black molded plastic construction. | |
| Right angle BNC T "F" jack-plug-jack adapter. | |
| Right angle jack to plug BNC adapter. | |
| RJ11/12 modular phone "T". Reverse wired for voice/telephone applications. 3-6 microinch Gold Plated Contacts. ABS housing. | |
| RJ11/12 modular phone coupler. Reverse-wired for telephone applications. | |
| RJ11/12 two line phone tap. Taps two line phone jacks into Line 1, Line 2 and Line 1 + 2. | |
| RJ11/RJ12 keystone coupler; Black. | |
| RJ22 4P4C flat stranded wire handset plug. 100pcs. per package. | |
| RJ45 Cat6 UTP tool-less plug. | |
| Round cavity decorator style RCA jack to F jack coupler; White band. | |
| Round cavity decorator style RCA jack to RCA jack coupler; Red band. | |
| Round cavity decorator style RCA jack to RCA jack coupler; White band. | |
| Round cavity decorator style single binding post/banana jack coupler; Red band. | |
| Round cavity decorator style single binding post/banana jack coupler; White band. | |
| RS232 D-Sub miniature connector. White ABS insulator and tin plated housing. Requires pins. | |
| RS232 D-Sub miniature connector. White ABS insulator, Gold plated contacts and tin plated housing. | |
| Set of (2) video (BNC) and power (12V) Baluns allows transmission of real-time monochrome or color video over unshielded twisted pair (UTP) cable. Transmits high quality images even in high... | |
| Set of (2) video (BNC), power (12V) and PTZ Baluns allows transmission of real-time monochrome or color video and audio over unshielded twisted pair (UTP) cable. Transmits high quality images... | |
| Shielded in-line Cat5e RJ45 coupler. Allows the extension of Cat5e network cable. 8P8C female to 8P8C female. | |
| Single 2GHz grounding block. 3/16" grounding hole accepts 8 AWG wire. | |
| Single 900MHz grounding block. 3/16" grounding hole accepts 8 AWG wire. Zinc die cast construction with anti-corrosion plating. Includes mounting tabs with screws. | |
| Single DB25 stainless steel, flush mount D-Sub wall plate. | |
| Single DB9/DB15HD stainless steel, flush mount D-Sub wall plate. | |
| Snap-in bulkhead for keystone installations. Connector-module inserts used with 310-200 series keystone wall plates. Ivory. | |
| Snap-in bulkhead for keystone installations. Connector-module inserts used with 310-200 series keystone wall plates. White. | |
| Snap-in bulkhead for keystone installations. Connector-module inserts used with 310-200 series keystone wall plates. | |
| Snap-in bulkhead for keystone installations. Standard pass-through for Cable/TV/DSL. Connector-module inserts used with 310-200 series keystone wall plates. | |
| Snap-in female to female S-Video keystone module; Ivory. | |
| Snap-in female to female S-Video keystone module; White. | |
| Snap-in RJ45 coupler for keystone installations. | |
| Snap-in SC fiber keystone module; White. | |
| Snap-in ST fiber keystone module; White. | |
| Telephone handset cord detangler adapter. | |
| Tool-less style RJ45 Cat3 keystone modular jack. | |
| Twinax female chassis mount. | |
| Twinax jack-plug-jack "T" adapter. | |
| Type A female to Mini 5 pin male USB gender changer. | |
| Type A female to type A female USB gender changer. | |
| Type A female to type B female USB gender changer. | |
| Type A female to type B male USB gender changer. | |
| Type A male to type A male USB gender changer. | |
| Type A male to type B female USB gender changer. | |
| Type B female to type B female USB gender changer. | |
| Type B male to type B male USB gender changer. | |
| Weatherproof F56 RG6 Nickel plated, Brass and Zinc construction connector with anti-corrosion Chrome plating. |