Computer Network Accessories, Inc. Datasheets for Network Hubs
Network hubs provide a central location for attaching wires to workstations. Often, these hardware devices include a network switch that controls how and where data is forwarded.
Network Hubs: Learn more
| Product Name | Notes |
|---|---|
| 4 port USB 2.0 self-powered mini hub. 480Mbps transmission speed and (4) type A female USB jacks. 40g lightweight, pocket-size design. Plug and play with USB devices. Dimensions(mm): 38 (W)... | |
| Centrally terminates data wires from 8 locations for distribution to switches, hubs or routers. Features Gold plated Beryllium Copper RJ45 contacts. Features Tin-Lead plated IDC Beryllium Copper contacts. Exceeds TIA/EIA-568-B.2... | |
| Distributes 4 incoming phone/fax/modem lines to 6 rooms. Includes an RJ31X port for security system call priority. Expands the phone network via a Cat5e hub. Features Gold plated Beryllium Copper... | |
| Laptop cooling pad with built-in 4 port USB 2.0 hub keeps laptop computers running cool, drastically extending lifespans. Features dual, adjustable speed cooling fans with on/off switch and two position... |