Computer Network Accessories, Inc. 2 Way 2GHz Splitter w/ 1 DC Port 72-232

Description
40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.
Description
40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.

Suppliers

Company
Product
Description
Supplier Links
2 Way 2GHz Splitter w/ 1 DC Port - 72-232 - Computer Network Accessories, Inc.
Dayton, OH, USA
2 Way 2GHz Splitter w/ 1 DC Port
72-232
2 Way 2GHz Splitter w/ 1 DC Port 72-232
40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.

40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-232
Product Name 2 Way 2GHz Splitter w/ 1 DC Port
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDR05848-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
View Details
Core & Wire 90° Hybrid, 5 - 65 MHz, 50Ω - JSPQ-65W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
4 Way Power Divider - 5o33120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details