Computer Network Accessories, Inc. Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| 8" "F" connector hex type crimp tool for RG59, RG62 and RG6 cables. | |
| 9" hex crimp tool for RG58, RG59, RG62 and RG6 fittings and center pin. Full cycle ratchet mechanism. | |
| 9" hex crimp tool for RG59, RG62 and RG6 cables. | |
| 9-1/2" IDC crimping tool. Hardened steel construction for IDC sockets, D-sub and Centronics flat cable connectors. Cushioned grip handles. | |
| Compression connector crimping tool for crimping BNC, RCA and F connectors to RG59, RG6 and RG11 coaxial cable. | |
| Full ratcheting cycle with manual ratchet release provides repeatable and reliable terminations. Ergonomic handles and hardened jaws for long life span. Change dies quickly and easily with thumbscrews (no tools... | |
| Insulated Term AWG 22-12 die set for 84-830 | |
| Open Barrel AWG 22-12 Die Set for 84-830 | |
| Professional telecom crimping tool with full ratcheting action. Crimps hand-set, RJ11, RJ12 and RJ45 connectors. Includes wire stripper and cutter. Ergonomic handles and hardened jaws ensure long life. | |
| Professional watertight installation of RG59 and RG6 PermaSeal commercial grade connectors. | |
| Replacement cutters for most standard crimping, cutting and stripping tools; 6pcs. | |
| RG58/174 die set for 84-830 | |
| RG6/58 BNC/TNC die set for 84-830 | |
| RJ11 Modular Plugs die set for 84-830 | |
| RJ11/12 all-steel construction modular crimping tool. Hardened steel frame with black oxide finish. Modular plug holder and separate cutting and stripping blades. | |
| RJ45 modular crimp tool. Hardened steel construction with cushioned grip handles. Separate cutting and stripping blades. | |
| RJ45 Modular Plugs die set for 84-830 | |
| Terminal crimp tool for D-sub and most popular non-insulated terminals. | |
| Uninsulated Term AWG 22-12 die set for 84-830 |