Computer Network Accessories, Inc. Datasheets for Serial Cables
Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more
| Product Name | Notes |
|---|---|
| 1' type A male to Mini 5 pin male USB cable; Black. | |
| 10' type A male to Micro 5 pin USB cable; Black. | |
| 10' type A male to Mini 5 pin male USB cable; Black. | |
| 10' type A male to type A female USB extension cable; Black. | |
| 10' type A male to type A female USB extension cable; Ivory. | |
| 10' type A male to type A male USB cable; Ivory. | |
| 10' type A male to type B male USB cable; Black. | |
| 10' type A male to type B male USB cable; Ivory. | |
| 15' 6 pin to 4 pin FireWire IEEE1394 cable. For IEEE1394 FireWire peripherals with power source. | |
| 15' type A male to type A female USB extension cable; Black. | |
| 15' type A male to type A male USB cable; Black. | |
| 15' type A male to type B male USB cable; Black. | |
| 15' type A male to type B male USB cable; Ivory. | |
| 3' 6 pin to 4 pin FireWire IEEE1394 cable. For IEEE1394 FireWire peripherals with power source. | |
| 3' Mini 4 pin male to Mini 4 pin male USB cable; Black. | |
| 3' type A male to Micro 5 pin USB cable; Black. | |
| 3' type A male to Mini 5 pin male USB cable; Black. | |
| 3' type A male to type A female USB extension cable; Black. | |
| 3' type A male to type A female USB extension cable; Ivory. We offer this USB cable extension item at a price that will beat other USB cables dealers on... | |
| 3' type A male to type A male USB cable; Black. | |
| 3' type A male to type A male USB cable; Ivory. | |
| 3' type A male to type B male USB cable; Black. | |
| 3' type A male to type B male USB cable; Clear. | |
| 3' type A male to type B male USB cable; Ivory. | |
| 6 pin female to 4 pin male FireWire adapter. | |
| 6 pin male to 4 pin female FireWire adapter. | |
| 6' Mini 4 pin male to Mini 4 pin male USB cable; Black. | |
| 6' type A male to Micro 5 pin USB cable; Black. | |
| 6' type A male to Mini 5 pin male USB cable; Black. | |
| 6' type A male to type A female USB extension cable; Black. | |
| 6' type A male to type A female USB extension cable; Ivory. | |
| 6' type A male to type A male USB cable; Black. | |
| 6' type A male to type A male USB cable; Ivory. | |
| 6' type A male to type B male USB cable; Black. | |
| 6' type A male to type B male USB cable; Clear. | |
| 6' type A male to type B male USB cable; Ivory. | |
| 6' USB 3.0 SuperSpeed Cable, A-B, M-M; Black. Provides high quality, performance and reliability for your high-speed USB applications, and is also backward compatible with USB 2.0/1.1. Provides 10 times... | |
| 8" type A male to Micro 5 pin USB cable; Black. | |
| Lengthen USB device cable by 16' with the active USB 2.0 compliant extension cable. Connect up to 5 cables in series for up to an additional 80'. 100% compatible with... | |
| Lengthen USB device cable by 30' with the active USB 2.0 compliant extension cable. Connect up to 5 cables in series for up to an additional 150'. 100% compatible with... |