Computer Network Accessories, Inc. Datasheets for Batteries
Industrial batteries translate chemical energy into electricity.
Batteries: Learn more
| Product Name | Notes |
|---|---|
| 3.6V JST Cordless Battery | |
| 3.6V Universal Cordless Battery | |
| 300mAh | |
| 362 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 21mAh Dimensions: 0.31" diameter x 0.08" Cross reference: D362, 362, LR721, AG11 | |
| 364 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 13mAh Dimensions: 0.27" diameter x 0.08" Cross reference: D364, 364, LR621, AG1 | |
| 377 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 18mAh Dimensions: 0.27" diameter x 0.10" Cross reference: 377, LR621, AG4 | |
| 379 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 12mAh Dimensions: 0.23" diameter x 0.08" Cross reference: D379, 379, LR521, AG0 | |
| 393 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 52mAh Dimensions: 0.31" diameter x 0.21" Cross reference: D393, 393, LR754, AG5 | |
| 394 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 50mAh Dimensions: 0.37" diameter x 0.14" Cross reference: D394, 394, LR936, AG9 | |
| 395 Alkaline Watch Battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 34mAh Dimensions: 0.37" diameter x 0.10" Cross reference: D395, 395, LR926, AG7 | |
| 396 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 25mAh Dimensions: 0.31" diameter x 0.10" Cross reference: D396, 396, LR726, AG2 | |
| 4223 Alkaline remote control battery; 5pcs. Nom. voltage: 12V Typ. capacity: 33mAh Dimensions: 3/8" diameter x 1 1/8" Cross reference: GP23A, MN21, E23A, LRV08, 8LR932, 4223, V23A | |
| 600mAh | |
| 9V Ultralast Alkaline batteries; carded 1 pack. | |
| 9V Ultralast heavy duty batteries; carded 2 pack. | |
| A76 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 125mAh Dimensions: 0.46" diamter x 0.21" Cross reference: A76, G13, SR44, V357 | |
| AA Ultralast Alkaline batteries; carded 4 pack. | |
| AA Ultralast Alkaline batteries; color box 40 pack. | |
| AA Ultralast heavy duty batteries; carded 4 pack. | |
| AAA Ultralast Alkaline batteries; carded 4 pack. | |
| C Ultralast Alkaline batteries; carded 2 pack. | |
| C Ultralast Heavy Duty Batteries, Carded 2 Pack | |
| CR2032 Lithium expansion board battery; 5pcs. Nom. voltage: 3V Typ. capacity: 230mAh IEC: CR2032 Dimensions: 0.8" diameter x 0.13" Cross reference: 5004LC | |
| D Ultralast Alkaline batteries; carded 2 pack. | |
| Lithium replacement for expansion real time clocks. CR2032 (3 Volts). | |
| LR1120 / AG8 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 42mAh Dimensions: 0.46" diameter x 0.08" Cross reference: D391, 391, LR1120, AG8 | |
| LR1130 / AG10 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 68mAh Dimensions: 0.46" diameter x 0.12" Cross reference: D389, 389, LR1130, AG10 | |
| LR41 / AG3 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 28mAh Dimensions: 0.31" diameter x 0.14" Cross reference: D392, 392, LR41, AG3 | |
| LR43 / AG12 Alkaline watch battery, 10pcs. Nom. voltage: 1.5V Typ. capacity: 108mAh Dimensions: 0.46" diameter x 0.17" Cross reference: D386, 386, LR43, AG12 | |
| LR44 1.5V button cell battery; 9pcs. per package. Mercury free. | |
| LR921 / AG6 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 30mAh Cross reference: 371, LR921, AG6 |