Computer Network Accessories, Inc. Datasheets for Digital Multimeters
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more
| Product Name | Notes |
|---|---|
| 3 1/2 digit digital multimeter with 29 ranges, 20A. Includes manual, test leads, thermocouple and battery. Features: Low-cost model Low-battery indication Overload protection and auto power-off function Transistor, diode and... | |
| 3 1/2 digit digital multimeter with 30 ranges, 10A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic... | |
| 3 1/2 digit digital multimeter with 30 ranges, 20A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic... | |
| 3 1/2 digit digital multimeter with automatic polarity function. Features: DMM with automatic polarity function and 3 1/2 digit LCD display Measurements: DC current up to 10A AC and DC... | |
| Digital bench mulitmeter. Features: Digital and analog 3 3/4" display, 3999 counts and 42-segment bargraph, (0.7" digit height) Automatic or manual range selection: 32 ranges Data-hold, max./min. and relative measurements... | |
| Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch. 2/20/200/500V DC (+/-0.5%) 200/500V AC (+/-1.2%) Frequency range: 45-1,000Hz (max. input: 500Vrms) DC current: 200mA (+/-2.0%, overload protection: 200mA)... | |
| Intelligent digital multimeter with data hold, backlight and RS-232 output. | |
| Mini 3 1/2 digit digital multimeter with 19 ranges. Includes manual, test leads and battery. Features: Automatic polarity indication Voltage measurements: 500V AC and 500V DC max. Current measurements: 10A... |