Computer Network Accessories, Inc. Datasheets for Sound Level Meters and Noise Dosimeters
Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement.
Sound Level Meters and Noise Dosimeters: Learn more
| Product Name | Notes |
|---|---|
| Features: 7 sound level ranges: 50dB to 126dB A and C weighting for sound analysis Fast/slow response: Allows intermediate and high level measurements Battery level indication RCA output jack Specifications:... | |
| Sound level meter (0.1dB resolution). Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz 0.1dB resolution Both AC and DC signals are available on an single standard 3.5mm... |