Computer Network Accessories, Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 1,000' 18 gauge CMR dual stranded power cable. UL listed. | |
| 1,000' RG59 95% Copper braid coaxial cable. | |
| 1,000' RG59 coaxial cable with 18 gauge power cable; Black. RG59 cable: 22 gauge Copper coaxial cable with 95% bare Copper braid Power cable: 18 gauge stranded Copper wire | |
| 1,000' RG59 coaxial cable with 18 gauge power cable; White. RG59 cable: 22 gauge Copper coaxial cable with 95% bare Copper braid Power cable: 18 gauge stranded Copper wire | |
| 1,000' RG59/U, 75 Ohms coaxial cable roll with Black PVC jacket. | |
| 1,000' RG6 quad shield coaxial cable; Black. | |
| 1,000' RG6/U dual shield 60% braid coaxial cable; Black. | |
| 1,000' RG6/U dual shield 60% braid coaxial cable; White. | |
| 1,000' RG6/U outdoor dual shield direct burial coaxial cable. CMX rated. | |
| 1,000' RG6/U quad shield direct burial coaxial cable. CMX rated. | |
| 1,000' RG6/U, 75 Ohms quad shield coaxial cable roll with Black PVC jacket. | |
| 100' 75 ohm low loss RG59/U coaxial cable; Black. Fully molded cable with Nickel plated F connector. | |
| 100' 75 ohm low loss RG59/U coaxial cable; White. Fully molded cable with Nickel plated F connector. | |
| 100' 75 ohm low loss RG6U/UL AWM high definition cable. Suitable for digital cable and DSS C/KU satellite installations. Anti-corrosion plating with weather proof O-ring. Silicone gel compound seal. Black... | |
| 100' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 100' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 1000' shielded 18 gauge CMR dual stranded power cable. Foil shield and drain wire. UL listed. | |
| 12' 75 ohm low loss RG59/U coaxial cable; Black. Fully molded cable with Nickel plated F connector. | |
| 12' 75 ohm low loss RG59/U coaxial cable; White. Fully molded cable with Nickel plated F connector. | |
| 12' 75 ohm low loss RG59/U fully molded cable; Black. Nickel plated F connector. | |
| 12' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 12' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 150' 75 ohm low loss RG6U/UL AWM high definition cable. Suitable for digital cable and DSS C/KU satellite installations. Anti-corrosion plating with weather proof O-ring. Silicone gel compound seal. Black... | |
| 25' 75 ohm low loss RG59/U coaxial cable; Black. Fully molded cable with Nickel plated F connector. | |
| 25' 75 ohm low loss RG59/U coaxial cable; White. Fully molded cable with Nickel plated F connector. | |
| 25' 75 ohm low loss RG6U/UL AWM high definition cable. Suitable for digital cable and DSS C/KU satellite installations. Anti-corrosion plating with weather proof O-ring. Silicone gel compound seal. Black... | |
| 25' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 25' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 3' 75 ohm low loss RG59/U coaxial cable; Black. Fully molded cable with Nickel plated F connector. | |
| 3' 75 ohm low loss RG59/U coaxial cable; White. Fully molded cable with Nickel plated F connector. | |
| 3' 75 ohm low loss RG59/U fully molded cable; Black. Nickel plated F connector. | |
| 3' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 3' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 50' 75 ohm low loss RG59/U coaxial cable; Black. Fully molded cable with Nickel plated F connector. | |
| 50' 75 ohm low loss RG59/U coaxial cable; White. Fully molded cable with Nickel plated F connector. | |
| 50' 75 ohm low loss RG6U/UL AWM high definition cable. Suitable for digital cable and DSS C/KU satellite installations. Anti-corrosion plating with weather proof O-ring. Silicone gel compound seal. Black... | |
| 50' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 50' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 500' RG59 coaxial cable with 18 gauge power wire; White. | |
| 6' 75 ohm low loss RG59/U coaxial cable; Black. Fully molded cable with Gold plated F connector. | |
| 6' 75 ohm low loss RG59/U coaxial cable; Black. Fully molded cable with Nickel plated F connector. | |
| 6' 75 ohm low loss RG59/U coaxial cable; White. Fully molded cable with Nickel plated F connector. | |
| 6' 75 ohm low loss RG59/U fully molded cable; Black. Nickel plated F connector. | |
| 6' 75 ohm RG6/UL AWM high definition cable; Black. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... | |
| 6' 75 ohm RG6/UL AWM high definition cable; White. Fully molded Nickel plated F connectors. 18 AWG solid, Copper clad steel center. Double Aluminum foil shield plus. 67% Tinned Copper... |